Measures Temperature Vortex Flow Meters

12 Results
Two-Wire Swirl Flowmeter -- FSS430
from ABB Measurement & Analytics

Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]

  • Pipe Diameter: 0.50 to 16.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
Inline Vortex Flow Meter -- PanaFlow MV84
from Panametrics

The PanaFlow MV84 inline vortex flow meter measures velocity, temperature and pressure at the same location in a single meter, providing a more accurate measurement process. This meter is ideal for high temperature and high velocity steam and uses remote monitoring to integrate with DCS, HART ®... [See More]

  • Mounting: Insertion
  • Meter Type: Velocity Flow Meter
  • Process Media Type: Steam
  • Interface Options: Network/Fieldbus
Two-Wire Vortex Flowmeter -- FSV430
from ABB Measurement & Analytics

VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]

  • Pipe Diameter: 0.50 to 12.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
Insertion Vortex Flow Meter -- PanaFlow MV82
from Panametrics

The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]

  • Pipe Diameter: 2.00 to 72.00
  • End Fittings: Compression; Packing Gland Model Available
  • Mounting: Insertion
  • Process Media Type: Liquid; Gas; Steam
DN Series Vortex Flow Sensor
from Clark Solutions

Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction. DESCRIPTION. The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The DN series vortex flow transmitters are... [See More]

  • Pipe Diameter: 0.25 to 1.00
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Vortex Flowmeter -- FV-500C
from OMEGA Engineering, Inc.

bull;. Custom Built to Order - CONSULT FLOW ENGINEERING. •. SSP (Spectral Signal Processing) Technology. •. Measures Steam, Gas, and Low Viscosity Liquids. •. Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis. •. New,... [See More]

  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
  • End Fittings: In-line Flanged
  • Media Temperature: 500
Process Instrumentation, Flow Measurement, Vortex -- SITRANS FX330
from Siemens Process Instrumentation

SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Meter Type: Velocity Flow Meter
  • Media Temperature: -40 to 464
  • Accuracy: 1
Vortex Mass Flowmeter -- 240
from Litre Meter Limited

In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8 ” [See More]

  • Pipe Diameter: 0.98 to 8.00
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Process Media Type: Liquid; Gas; Steam
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Pipe Diameter: 4.00 to 36.00
  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Operating Pressure: 0.0 to 1000
Non-display Temperature Monitoring Vortex Flowmeters (Size 3/8” to 1-1/2”) -- TRACER®
from Burger & Brown Engineering, Inc.

The TracerVM Flowmeter is a non-display sensor that provides a 0.5 to 3.5 Volt output for process temperature and flow rate. Flow sensor technology is highly accurate and repeatable vortex shedding behind a bluff body. Flow reading is direction specific. Refer to the arrow on the body for correct... [See More]

  • Pipe Diameter: 0.38 to 1.50
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Vortex Flowmeter for Water -- FV100
from OMEGA Engineering, Inc.

The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric crystal. The frequency of... [See More]

  • Pipe Diameter: 0.25 to 4.00
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Temperature Monitoring Vortex Shedding Flowmeters with User Interface (Size 3/8” to 1-1/2”) -- TRACER®
from Burger & Brown Engineering, Inc.

Tracer®vm; Electronic Flowmeter with User Interface employs reliable vortex shedding technology to monitor liquid flow rate and temperature. The newly designed control circuit provides programmable switch set points for high or low flow or temperature and turbulent flow rate (FCI Technology). [See More]

  • Pipe Diameter: 0.38 to 1.50
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid