Measures Density Vortex Flow Meters
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Pipe Diameter: 2.00 to 72.00
- End Fittings: Compression; Packing Gland Model Available
- Mounting: Insertion
- Process Media Type: Liquid; Gas; Steam
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Pipe Diameter: 4.00 to 36.00
- Process Media Type: Liquid; Gas; Steam
- Mounting: In-line
- Operating Pressure: 0.0 to 1000
from Litre Meter Limited
In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8 ” [See More]
- Pipe Diameter: 0.98 to 8.00
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid; Gas; Steam
from Spirax-Sarco
A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]
- Pipe Diameter: 1.00 to 12.00
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid; Gas; Steam
from Siemens Process Instrumentation
SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and... [See More]
- Process Media Type: Liquid; Gas; Steam
- Meter Type: Velocity Flow Meter
- Media Temperature: -40 to 464
- Accuracy: 1