Rod / Wire Aluminum Extrusion Services
3 Results
Elixir Industries
from Elixir Industries
from Elixir Industries
- Applications: Building; Profiles; Heat Sinks; Pipe; Rod/Wire
- Certifications / Quality Requirements: ISO 9001:2000 Registered
- Company Information: ISO-9001:2000 Registered Extruder; 6061,6063,6463,6005 aluminum alloys; many fabrication services including bending, welding, CNC machining; powder-coat painting; anodizing available.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Unique Aluminum Extrusion
from Unique Aluminum Extrusion
from Unique Aluminum Extrusion
Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]
- Applications: Building; Profiles; Heat Sinks; Pipe; Rod/Wire; Tubing; Fabrication
- Certifications / Quality Requirements: Custom In House Q/C
- Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Aluminum Extrusion Services
from Tanfel
from Tanfel
Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production. [See More]
- Applications: Building; Profiles; Heat Sinks; Rod/Wire; Tubing
- Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; QS-9000; ISO 13485
- Company Information: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services.
- Services: Toolmaking; Prototype; High Volume