Machining Aluminum Extrusion Services

7 Results
Extrusion Services
from Faztek, LLC

Our team is trained to accurately cut and machine your order within a tolerance of +/- 0.010 ″. Our fabrication services include cut-to-length services for extrusion, end tapping, counterbore, access holes, miter cuts, and any other machining services you may require for your next project. [See More]

  • Secondary Operations: Anodizing; Cutting; Drilling/Punching; Machining; Painting
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: Faztek, LLC is a leader in the manufacturing of T-Slotted Aluminum extrusions. They quickly provide their customers with all the components they need to easily construct anything their imagination demands.
  • Extrusion Methods: Hot
Unique Aluminum Extrusion
from Unique Aluminum Extrusion

Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform many... [See More]

  • Secondary Operations: Anodizing; Bending/Forming; Drilling/Punching; Grinding; Heat Treating; Machining; Painting; Welding; Stamping
  • Certifications / Quality Requirements: Custom In House Q/C
  • Company Information: Unique Aluminum Extrusion LLC, is an integrated aluminum mill and fabricator, producing standard and custom extrusions from start to finish. They serve all fields, and are a hands on company, are service oriented, and customer friendly.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Elixir Industries
from Elixir Industries

[See More]

  • Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; Grinding; Heat Treating; Machining; Painting; Printing; Welding
  • Certifications / Quality Requirements: ISO 9001:2000 Registered
  • Company Information: ISO-9001:2000 Registered Extruder; 6061,6063,6463,6005 aluminum alloys; many fabrication services including bending, welding, CNC machining; powder-coat painting; anodizing available.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Aluminum extrusion
from Zetwerk Manufacturing USA

Zetwerk manufactures high-quality extrusions with complex cross-sections produced using a range of aluminum alloys. Zetwerk cuts the extrusions to length and performs all necessary secondary operations such as CNC machining and surface treatment. Submit the relevant part drawings, 3D files, and... [See More]

  • Secondary Operations: Anodizing; Heat Treating; Machining; Painting; Welding; Mill Finish
  • Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; ISO 9001:2015 and AS9100D certified. Our machine shops are IATF 16949:2016, ISO 13485:2016 and AS9100 certified
  • Company Information: Zetwerk offers high-quality production, globally competitive costs and unparalleled lead times in the manufacturing of capital goods, consumer goods and precision parts.
Northern States Metals Corp.
from Northern States Metals Corp.

Your Single Source For Custom Extruded Aluminum Products And Quality Parts". In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a... [See More]

  • Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; EDM; Electropating; Grinding; Heat Treating; Machining; Painting; Printing; Welding
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: NSM, which was one of the first extruding companies to offer value-added operations, has been employing state-of-the-art extrusion processes for nearly 30 years. They have the most advanced aluminum extruding capabilities with a fully integrated approach.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Aluminum Extrusion Services
from Tanfel

Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production. [See More]

  • Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; EDM; Electropating; Embossing; Grinding; Heat Treating; Machining; Painting; Printing; Tape/Adhesive Application; Water Jet; Welding
  • Certifications / Quality Requirements: ISO 9001:2000; ISO/TS 16949; QS-9000; ISO 13485
  • Company Information: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services.
  • Services: Toolmaking; Prototype; High Volume
M&P Manufacturing USA Inc.
from M&P Manufacturing USA, Inc.

Extrusion: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall. Complex Shapes. Heat Sinks. Small Cross Sections. [See More]

  • Secondary Operations: Anodizing; Bending/Forming; Cutting; Drilling/Punching; EDM; Electropating; Embossing; Grinding; Heat Treating; Machining; Painting; Printing; Tape/Adhesive Application; Welding
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: M&P Manufacturing USA offers our Customers a single source supply for almost all their metal component needs. Our process capabilities include precision machining, turning, precision casting, extruding, stamping and forging.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging