Intel® Point of Sale and Kiosk Computers
from Advantech
13.3" X86-Based Integrated POS System with Intel ® Alder Lake N305/N97, Supporting Windows 11 LTSC/Linux OS. Supports DeviceOn/iService software for remote device management. 13.3" FHD LCD (LED backlight) with PCAP touch. Ultra-thin design with 14 mm narrow bezel. Multi-function base integrated... [See More]
- Processor: Intel 386 Family; Intel® Core™ i3-N305
- Main Memory: ? to 4.80
- Operating System: N/A
- Operating Temperature: 32 to 104
from Advantech
15" & 15.6" POS system by ADVANTECH-AURES N97; 8GB DDR5 (up to 16GB), 128GB NVMe.M2, die-cast structure, P-CAP. INTEL Alder Lake N97 processor. 15" & 15,6 FullHD + P-CAP. USB-C AltVideo & Power Delivery. Diecast Structure. Tool-less Motherboard & Cover for easy service [See More]
- Processor: Intel 386 Family; Intel® Atom® N97
- Display Size: 15.0
- Operating System: Windows 10 IoT LTSC 2021, Windows 11 IoT, Linux
from Advantech
15" & 15.6" POS systems by ADVANTECH-AURES feature 11th/12th Gen Intel ® processors, DDR4/DDR5 RAM, and a modular, service-friendly design. 11th Gen Intel ® Celeron ® / Core ™ i3/i5 and 12th Gen Intel ® N-series processor options. 15" (4:3) and 15.6" (16:9) Full HD... [See More]
- Processor: Intel 386 Family; Intel® Processor N150
- Display Size: 15.0
- Operating System: Win 10 loT Enterprise 64bit/ Win 11 loT Enterprise 64bit/ Linux
from Advantech
15" 4:3 Compact All-in-One POS System with an Intel ® Celeron ® J1900 Processor. 15" TFT LCD (LED backlight) with 5 wire resistive or PCAP touch. Built-in an Intel ® Celeron ® J1900 processor. Expandable I/O interface. Supports POSReady 7, Windows 7 Pro, Windows 8.1 Pro (64-bit),... [See More]
- Processor: Intel 386 Family; Intel® Celeron® J1900
- Display Size: 15.0
- Operating System: POSReady 7, Windows 7 Pro, Windows 8.1 Pro, Windows 10 IoT, Linux Kernel 3.13 or above
from Advantech
15" 4:3 Compact All-in-One POS System with an Intel ® N50/N97/Core ™ i3-N305 Processor. 15" TFT LCD (LED backlight) with PCAP touch. Built-in an Intel ® N50/N97/Core ™ i3-N305 processor. Expandable I/O interface with USB-C and dual LAN connectivity. Supports Windows 10 IoT,... [See More]
- Processor: Intel 386 Family; Intel® Core™ i3-N305
- Display Size: 15.0
- Operating System: N/A
- Main Memory: ? to 4.80
from Advantech
15.6" Ultra-slim all-in-one POS system equipped with Intel ® Celeron ® 6305E/ Core ™ i3-1115G4E/ Core ™ i5-1145G7E. Supports Windows 10/11 or Linux operating systems. Compatible with a wide range of periphearls for retail and hospitality applications. Flexible installations... [See More]
- Processor: Intel 386 Family; Intel® Celeron® 6305E
- Display Size: 15.6
- Operating System: Windows 10/11, Linux
- Main Memory: 4.00
from Advantech
15.6" Ultra-slim all-in-one POS system equipped with Intel ® Celeron ® J6412. Supports Windows 10/11 or Linux operating systems. Compatible with a wide range of periphearls for retail and hospitality applications. Flexible installations with various mount options, such as the dual hinge... [See More]
- Processor: Intel 386 Family; Intel® Celeron® J6412
- Display Size: 15.6
- Operating System: N/A
- Main Memory: 4.00
from Advantech
15.6 ” Narrow bezel POS system with Aesthetic yet durable unibody. 11th gen Intel ® Celeron ® 6305E/Core ™ i3-1115G4E/i5-1145G7E processor. 15.6 ” full HD LCD with LED backlight and P-CAP touch. Directly bonded panel with anti-glare coating. 1 x LAN, 3 x USB Type-C, 2 x... [See More]
- Processor: Intel 386 Family; 11th Gen Intel® Celeron® 6305E
- Display Size: 15.6
- Operating System: Windows 10 IoT Enterprise
- Operating Temperature: 32 to 104
from Advantech
21" Point-of-Care Terminal with 15th Gen Intel ® Core ™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. 15th generation Intel ® Core ™ Ultra 7 255H and Ultra 5 225H processors. Integrated NPU enables AI inferencing and Copilot features... [See More]
- Processor: Intel 386 Family; Intel® Core™ Ultra 7 Processor 255H
- Display Size: 21.5
- Operating System: Microsoft®; Windows 11 IoT Ent (64bit only)
from Advantech
24" Point-of-Care Terminal with 15th Gen Intel ® Core ™ Ultra processors and NPU for AI, designed for reliable use in diverse healthcare settings. 15th generation Intel ® Core ™ Ultra 7 255H and Ultra 5 225H processors. Integrated NPU enables AI inferencing and Copilot features... [See More]
- Processor: Intel 386 Family; Intel® Core™ Ultra 7 Processor 255H
- Display Size: 23.8
- Operating System: Microsoft®; Windows 11 IoT Ent (64bit only)
from Advantech
Point-of-Care Terminals / All-in-One computers with battery and camera modules for diverse healthcare applications. 11th generation Intel ® Core ™ i5/i7 processor. 15.6" full HD display with multi-touch P-CAP control. Multiple I/O, including USB 3.2 Gen 2 (Type A), USB 3.2 Gen 2 (Type C)... [See More]
- Processor: Intel 386 Family; Intel® Core™ i7-1185G7E (12M cache, up to 4.40 GHz)
- Display Size: 15.6
- Operating System: Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
- Main Memory: 4.00
from Advantech
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications. 14th generation Intel ® Core ™ Ultra 5 or Ultra 7 processor. 21.5" full HD display with multi-touch P-CAP control. M.2 expansion slots for integrating add-on modules. Fanless... [See More]
- Processor: Intel 386 Family; Intel® Core™ i5-8365UE (6M cache, up to 4.10 GHz)
- Display Size: 21.5
- Operating System: Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
- Main Memory: 8.00
from Advantech
Point-of-Care Terminals / All-in-One computers with multimodal solution for clinical healthcare applications. 14th generation Intel ® Core ™ Ultra 5 or Ultra 7 processor. 23.8" full HD display with multi-touch P-CAP control. M.2 expansion slots for integrating add-on modules. Fanless... [See More]
- Processor: Intel 386 Family; Intel® Core™ i5-8365UE (6M cache, up to 4.10 GHz)
- Display Size: 23.8
- Operating System: Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
from Ant Computer, Inc.
The One-of-a-kind Highly Intergrated Fanless 15 " POS Terminal. FEATURES. >. Pentium ® M / Celeron ® M / ULV performance platform. >. 15 " LCD display with touch. >. Flexible design for versatile applications. >. Fanless POS (with Celeron ® M 1.0GHz ULV). >. [See More]
- Processor: Intel 386 Family
- Main Memory: 0.51
- Display Size: 15.0
- General Features: Touch Screen
from Teguar Corporation
The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6 ” full HD display with a reliable and responsive PCAP touchscreen. This computer can run Windows or Linux on its Intel KabyLake CPU, and it is compatible with many POS payment terminals and... [See More]
- Processor: Intel 386 Family
- Display Size: 11.6
- Operating System: Microsoft®; Linux
- Main Memory: 4.00 to 16.00
from Toshiba America, Inc.
The TCxWave is designed to be compact and created to give retailers the freedom to use one platform for multiple purposes throughout the store. Designed for small and midsized retailers, delivering a high-performing, energy-efficient POS system with a small footprint - at the lowest cost. Delivers... [See More]
- Processor: Intel 386 Family
- Display Size: 15.0 to 18.5
- Operating System: Microsoft®
- Speed: 1600 to 3000
from Ant Computer, Inc.
Pentium M High Performance 15 " POS Terminal. FEATURES. >. Pentium M / Celeron M high performance platform. >. 15 " LCD display with touch screen. >. Flexible design for versatile applications. >. Silent POS terminal (acoustic noise < 35dB). >. Optional i-Button for user... [See More]
- Processor: Intel 386 Family
- Display Size: 15.0
- Operating System: Linux
- Main Memory: 1.00
from Teguar Corporation
The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a unique... [See More]
- Processor: Intel 386 Family
- Display Size: 15.6
- Operating System: Microsoft®; Linux
- Main Memory: 4.00 to 16.00
from Ant Computer, Inc.
Intel Pentium M High Performance 15 " POS Terminal. FEATURES. >. Pentium M / Celeron M high performance platform. >. 15 " LCD display with touch screen. >. Flexible design for versatile applications. >. Silent POS terminal ( <35db). >. Optional i-Button for user... [See More]
- Processor: Intel 386 Family
- Display Size: 15.0
- Operating System: Linux
- Main Memory: 0.26
from Teguar Corporation
The TA-5540-18 is a modular and durable computer, with an 18.5 ” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel... [See More]
- Processor: Intel 386 Family
- Display Size: 18.5
- Operating System: Microsoft®; Linux
- Main Memory: 4.00 to 16.00
from Ant Computer, Inc.
Intel ® Pentium ® M High Performance 15 " POS Terminal. FEATURES. >. Easy to transfer to panel PC after removing stand. >. Pentium ® M / Celeron ® M high performance platform LCD display with touch screen. >. Flexible design for versatile applications. >. [See More]
- Processor: Intel 386 Family
- Display Size: 15.0
- Operating System: Linux
- Main Memory: 0.51
from Teguar Corporation
The TA-5540-22 Fanless Computer is ideal for kiosk applications or light-industrial applications. It has a 21.5 ” full HD touchscreen and it is modular, for easy customization. It has a removable box PC and can accommodate optional peripherals on all four sides of the housing, including a... [See More]
- Processor: Intel 386 Family
- Display Size: 21.5
- Operating System: Microsoft®; Linux
- Main Memory: 4.00 to 16.00
from Ant Computer, Inc.
Intel Celeron M High Performance 12.1 " POS Terminal. FEATURES. >. 12.1 " High-Performance Low-power POS Terminal. >. Intel Celeron M ULV (ultra-low-voltage) platform. >. Easy-Maintain Design -- swappable 2.5 "HDD, easy-access Memory & CF Card, exchangeable MSR. >. [See More]
- Processor: Intel 386 Family
- Display Size: 12.1
- Operating System: Linux
- Operating Temperature: 32 to 95
from Ant Computer, Inc.
Intel ® Celeron M Low Power CPU 15 " POS Terminal. FEATURES. >. Intel Celeron M ULV 1GHz lower-power platform. >. 15 " LCD display with touch screen. >. Durable and low-profile design. >. Silent POS terminal (acoustic noise < 35dB). >. Easy Maintenance Design for... [See More]
- Processor: Intel 386 Family
- Display Size: 15.0
- Operating System: Linux
- Main Memory: 0.26