Integrated BluetoothTM Technology Point of Sale and Kiosk Computers

7 Results
13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner -- USC-513RBP-WD223
from Advantech

13.3" 16:9 ARM-based integrated POS system powered by the Rockchip RK3568 processor, featuring an MSR, and embedded with a printer and barcode scanner. ARM-based integrated POS system. 13.3" 16:9 FHD LCD with PCAP touch. Built-in Rockchip RK3568 processor. Supports Android 12 and Linux OS. [See More]

  • General Features: Bluetooth
  • Operating Temperature: 32 to 104
  • Processor: Rockchip RK3568 quad-core Cortex™-A55
ARM-based GMS-certified AIO POS systems powered by Android 14, featuring built-in tap-to-pay support. -- USC-115RCP-BEGV0
from Advantech

ARM-based GMS-certified AIO POS systems powered by Android 14, featuring built-in tap-to-pay support. GMS Certification (Google EDLA CERTIFIED). Better TCO with Rockchip ARM64 Processor. 15.6" monitor with 16:9 widescreen display. Modularized Peripheral Designed (RFID, Barcode, camera, LED light). [See More]

  • General Features: Bluetooth
  • Processor: Rockchip RK3576
  • Operating System: Android 14 GMS, Android 14
  • Main Memory: 4.00
12" Commercial Android Touch Computer -- TA-Q5340-12
from Teguar Corporation

The TA-Q5340-12 is an All-in-One Touchscreen PC that runs on the Qualcomm Snapdragon CPU. This Computer is modular and durable computer, great for point-of-sale systems. It has an 11.6 ” full HD touchscreen with a slim footprint to save plenty of desktop space. With VESA mounting holes, this... [See More]

  • General Features: Touch Screen; Bluetooth
  • Processor: Qualcomm Snapdragon 450 OctaCore
  • Operating System: Android 9.0
  • Display Size: 11.6
12" Fanless Touch Computer -- TA-5540-12
from Teguar Corporation

The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6 ” full HD display with a reliable and responsive PCAP touchscreen. This computer can run Windows or Linux on its Intel KabyLake CPU, and it is compatible with many POS payment terminals and... [See More]

  • General Features: Touch Screen; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux
  • Display Size: 11.6
16" All-in-One Touch Kiosk -- TA-5540-16
from Teguar Corporation

The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a unique... [See More]

  • General Features: Touch Screen; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux
  • Display Size: 15.6
16" Fanless Android Touch Computer -- TA-Q5340-16
from Teguar Corporation

The TA-Q5340-16 runs on a Qualcomm Snapdragon CPU and has a 15.6 ” full HD touchscreen. This computer is modular, with a removable box PC that fits onto the back of the unit, and expansion options on all four sides of the housing. Optional peripherals include a 3-Track MSR, Fingerprint Reader,... [See More]

  • General Features: Touch Screen; Bluetooth
  • Processor: Qualcomm Snapdragon 450 OctaCore
  • Operating System: Android 9.0
  • Display Size: 15.6
18" Commercial Touch Computer -- TA-5540-18
from Teguar Corporation

The TA-5540-18 is a modular and durable computer, with an 18.5 ” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel... [See More]

  • General Features: Touch Screen; Bluetooth
  • Processor: Intel 386 Family
  • Operating System: Microsoft®; Linux
  • Display Size: 18.5