Touch Screen Point of Sale and Kiosk Computers
from Teguar Corporation
The TA-Q5340-12 is an All-in-One Touchscreen PC that runs on the Qualcomm Snapdragon CPU. This Computer is modular and durable computer, great for point-of-sale systems. It has an 11.6 ” full HD touchscreen with a slim footprint to save plenty of desktop space. With VESA mounting holes, this... [See More]
- General Features: Touch Screen; Bluetooth
- Processor: Qualcomm Snapdragon 450 OctaCore
- Operating System: Android 9.0
- Display Size: 11.6
from Ant Computer, Inc.
The One-of-a-kind Highly Intergrated Fanless 15 " POS Terminal. FEATURES. >. Pentium ® M / Celeron ® M / ULV performance platform. >. 15 " LCD display with touch. >. Flexible design for versatile applications. >. Fanless POS (with Celeron ® M 1.0GHz ULV). >. [See More]
- General Features: Touch Screen
- Display Size: 15.0
- Processor: Intel 386 Family
- Main Memory: 0.51
from Teguar Corporation
The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6 ” full HD display with a reliable and responsive PCAP touchscreen. This computer can run Windows or Linux on its Intel KabyLake CPU, and it is compatible with many POS payment terminals and... [See More]
- General Features: Touch Screen; Bluetooth
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux
- Display Size: 11.6
from Ant Computer, Inc.
Pentium M High Performance 15 " POS Terminal. FEATURES. >. Pentium M / Celeron M high performance platform. >. 15 " LCD display with touch screen. >. Flexible design for versatile applications. >. Silent POS terminal (acoustic noise < 35dB). >. Optional i-Button for user... [See More]
- General Features: Touch Screen
- Processor: Intel 386 Family
- Operating System: Linux
- Display Size: 15.0
from Teguar Corporation
The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a unique... [See More]
- General Features: Touch Screen; Bluetooth
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux
- Display Size: 15.6
from Ant Computer, Inc.
Intel Pentium M High Performance 15 " POS Terminal. FEATURES. >. Pentium M / Celeron M high performance platform. >. 15 " LCD display with touch screen. >. Flexible design for versatile applications. >. Silent POS terminal ( <35db). >. Optional i-Button for user... [See More]
- General Features: Touch Screen
- Processor: Intel 386 Family
- Operating System: Linux
- Display Size: 15.0
from Teguar Corporation
The TA-Q5340-16 runs on a Qualcomm Snapdragon CPU and has a 15.6 ” full HD touchscreen. This computer is modular, with a removable box PC that fits onto the back of the unit, and expansion options on all four sides of the housing. Optional peripherals include a 3-Track MSR, Fingerprint Reader,... [See More]
- General Features: Touch Screen; Bluetooth
- Processor: Qualcomm Snapdragon 450 OctaCore
- Operating System: Android 9.0
- Display Size: 15.6
from Ant Computer, Inc.
Intel ® Pentium ® M High Performance 15 " POS Terminal. FEATURES. >. Easy to transfer to panel PC after removing stand. >. Pentium ® M / Celeron ® M high performance platform LCD display with touch screen. >. Flexible design for versatile applications. >. [See More]
- General Features: Touch Screen
- Processor: Intel 386 Family
- Operating System: Linux
- Display Size: 15.0
from Teguar Corporation
The TA-5540-18 is a modular and durable computer, with an 18.5 ” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel... [See More]
- General Features: Touch Screen; Bluetooth
- Processor: Intel 386 Family
- Operating System: Microsoft®; Linux
- Display Size: 18.5
from Ant Computer, Inc.
Intel ® Celeron M Low Power CPU 15 " POS Terminal. FEATURES. >. Intel Celeron M ULV 1GHz lower-power platform. >. 15 " LCD display with touch screen. >. Durable and low-profile design. >. Silent POS terminal (acoustic noise < 35dB). >. Easy Maintenance Design for... [See More]
- General Features: Touch Screen
- Processor: Intel 386 Family
- Operating System: Linux
- Display Size: 15.0
from Teguar Corporation
The TA-Q5340-18 is a durable and modular All-in-One Computer. It has a removable box PC on the back of the unit and expansion options on all four sides of the housing. It is ideal for touchscreen kiosks, point-of-sale systems, and light-industrial applications. This computer runs on a Qualcomm... [See More]
- General Features: Touch Screen; Bluetooth
- Processor: Qualcomm Snapdragon 450 OctaCore
- Operating System: Android 9.0
- Display Size: 18.5