AC Powered Well Pumps

8 Results
Carefree® Convertible Jet Pump -- 2805E
from Simer Pumps

3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]

  • Power Source: AC; 115 VAC
  • Discharge Pressure: 54.0
  • Liquid Flow: 13.0
  • HP: 0.50
4" Submersible Pumps
from STA-RITE by Pentair

Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent). VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase. NUMBER OF WIRES: 3 wires plus ground. [See More]

  • Power Source: AC; 115 VAC
  • Discharge Size: 1.250 to 1.500
  • Liquid Flow: 5.0 to 20.0
  • HP: 0.50 to 10.00
Stancor™ Well Casing Pump
from Industrial Flow Solutions

WELL CASING DEWATERING pump. Slim line -fits 8-inch or 12-inch casings. 100 ’ standard cable. High Chrome impellers for abrasive environments. 3 phase. Built-in thermal protection. 2 pole motor. Class F motor insulation. 4HP or 11HP [See More]

  • Power Source: AC; 3Ø-230V, 3Ø-460V, 3Ø-575V
  • HP: 4.00 to 11.00
  • Discharge Size: 2.000 to 3.000
  • Media Temperature: 104
Deep and Shallow Well Jet Pumps
from Myers by Pentair

Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0 to 70.0
  • Liquid Flow: 18.0 to 960.0
  • Discharge Size: 1.000 to ?
Self Priming Jet Pumps with Tank -- Wilo-Jet HWJ
from Wilo AG

Self-priming water-supply unit. Application. Water supply. Sprinkling. Irrigation and spraying. Pumping water from wells and out of low-lying tanks. Special features/product advantages. Ideal for outdoor applications (hobby, garden). Rust-free stainless steel prevents corrosion, even with prolonged... [See More]

  • Power Source: AC; 50 Hz, 230 VAC
  • Discharge Pressure: 87.0
  • Liquid Flow: 22.0
  • Media Temperature: 41 to 95
6" Submersible Pumps
from STA-RITE by Pentair

Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features. Heavy-Duty... [See More]

  • Power Source: AC; 115 VAC
  • Discharge Size: 3.000 to 4.000
  • Liquid Flow: 70.0 to 300.0
  • HP: 1.00 to 60.00
Submersible Well Pumps
from Myers by Pentair

Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable performance under the most demanding conditions. Features the PENTEK ®... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • HP: 0.50 to 10.00
  • Liquid Flow: 5.0 to 75.0
  • Pump Housing Material: Stainless Steel; Composite
Shallow Well Jet Pumps
from STA-RITE by Pentair

The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • HP: 0.75 to 1.50
  • Discharge Size: 1.000
  • Pump Housing Material: Cast Iron; Stainless Steel (optional feature)