Shallow Well Pumps Well Pumps

2 Results
Shallow Well Jet Pumps
from STA-RITE by Pentair

The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]

  • Pump Type: Jet Pump; Shallow Well Pump
  • HP: 0.75 to 1.50
  • Discharge Size: 1.000
  • Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
Carefree® Convertible Jet Pump -- 2805E
from Simer Pumps

3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Shallow Well Pump; Deep Well Pump (optional feature)
  • Discharge Pressure: 54.0
  • Liquid Flow: 13.0
  • HP: 0.50