Submersible Pumps Well Pumps

5 Results
4" Submersible Pumps
from STA-RITE by Pentair

Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent). VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase. NUMBER OF WIRES: 3 wires plus ground. [See More]

  • Pump Type: Submersible Pump; Deep Well Pump
  • Discharge Size: 1.250 to 1.500
  • Liquid Flow: 5.0 to 20.0
  • HP: 0.50 to 10.00
VIS – Submersible Vertical Turbine (Borehole) Pumps
from Goulds Water Technology, a xylem brand

Ideal for deep set applications where use of lineshaft pumps is impractical. Complete unit is installed underground resulting in space-saving, quiet operation. Long life / low maintenance – no lubrication, alignment. Click here for the Turbine Catalog with General Information, Terms &... [See More]

  • Pump Type: Centrifugal Pump; Borehole Pump; Submersible Pump; Turbine Pump
Stancor™ Well Casing Pump
from Industrial Flow Solutions

WELL CASING DEWATERING pump. Slim line -fits 8-inch or 12-inch casings. 100 ’ standard cable. High Chrome impellers for abrasive environments. 3 phase. Built-in thermal protection. 2 pole motor. Class F motor insulation. 4HP or 11HP [See More]

  • Pump Type: Submersible Pump
  • HP: 4.00 to 11.00
  • Discharge Size: 2.000 to 3.000
  • Media Temperature: 104
Water Well Submersible Pump -- 2845G
from Simer Pumps

High capacity, heavy duty, built-in check valve, high-efficiency motor [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Submersible Pump; Deep Well Pump
  • Discharge Pressure: 167.0
  • Liquid Flow: 22.0
  • HP: 0.50
6" Submersible Pumps
from STA-RITE by Pentair

Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features. Heavy-Duty... [See More]

  • Pump Type: Submersible Pump; Deep Well Pump
  • Discharge Size: 3.000 to 4.000
  • Liquid Flow: 70.0 to 300.0
  • HP: 1.00 to 60.00