Utility Pumps Sump Pumps
from Sulzer Ltd.
Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]
- Pump Type: Utility Pump; Submersible Pump; Grinder Pump; Centrifugal Pump
- Discharge Size: 1.250 to 3.000
- Liquid Flow: 52.0 to 480.0
- Discharge Pressure: 64.6 to 226.1
from Wilo AG
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite... [See More]
- Pump Type: Utility Pump; Submersible Pump; Centrifugal Pump
- Discharge Pressure: 10.0
- Liquid Flow: 61.6
- Power Source: 50 Hz, 230V to 460V, Three Phase, 230 VAC; AC
from Simer Pumps
Important for heavy rains, control panel, float switch for 24-hr protection [See More]
- Pump Type: Utility Pump; Centrifugal Pump
- Power Source: Automotive Or Marine Deep Cycle Battery, 12 VDC; DC
- Liquid Flow: 23.0
- Pump Housing Material: Thermoplastic
from Liberty Pumps
The new ELV-Series sump pumps from Liberty are designed and approved for safe operation of pumping, alarming and monitoring of elevator sump pits, transformer vaults and other applications where oil and water must be detected. Featuring the unique OilTector ® control, the system will activate... [See More]
- Pump Type: Utility Pump; Centrifugal Pump
- HP: 0.33 to 0.75
- Discharge Size: 1.500
- Power Source: 115 VAC, 230 VAC
from Mercury Displacement Industries, Inc. (MDI, Inc.)
Continuous duty, thermally protected - split capacitor motor. Rugged cast iron construction. Pumps up to 40 gallons per minute. Pump will lift water up to 25' of vertical height. Large 1 -1/4" discharge for high capacity pumping. Garden hose adapter included. 10' power cords for use in any... [See More]
- Pump Type: Utility Pump