Centrifugal Pumps Sump Pumps

62 Results
General Purpose Pump -- Model A53S
from Xylem Applied Water Systems

110 Volt Pump. Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors. Totally submersible. Rust and corrosion... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Power Source: 100V / 200V, Single Phase; AC
  • Liquid Flow: 30.0
  • Pump Housing Material: Plastic; Thermo Plastic
1/2 hp Submersible Effluent/Sump Pump -- 280-Series
from Liberty Pumps

With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems, liquid waste transfer and high output sump applications, you can count on the 280-series to offer... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 0.75
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Cantilever Close Coupled Pumps -- CMV-S Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.0 to 1320.9
  • HP: 0.74 to 100.52
Battery Back-Up Sump Pumps
from Myers by Pentair

The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in PREMIUM or CLASSIC series. Both offer remote monitoring, smart charging technology, and dual battery capacity. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.250 to 1.500
  • Liquid Flow: 34.0 to 46.0
  • Discharge Pressure: 30.0 to 34.6
Stainless Steel Sump Ejector
from Armstrong International

Stainless Steel Sump Ejector. Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel X-750 spring-assisted mechanism, which engages a steam motive valve, turning... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 0.750 to 1.500
  • Liquid Flow: 2.0 to 56.8
  • Discharge Pressure: 40.0 to 175.0
Yeomans Pump® Series 3000 -- Model B15085
from Yeomans Chicago Corporation

Vertical Suspended Screened-Inlet Wet-Pit Pumps [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 1.500
  • Liquid Flow: 3000.0
  • HP: 125.00
1DW Submersible Dewatering Pump
from Goulds Water Technology, a xylem brand

1DW (1 1/2 ″) Submersible Dewatering Pumps. Applications: Draining Ditches and Pits. Industrial Water Drainage/Transfer. Handling Dirty Waters. Water Transfer. Excavating Drainage in Building Trade. Features and Benefits. Impeller: AISI 304 SS open impeller. Diffuser Plate: AISI 304 SS with... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
Vertical Sump Pumps -- EQUIPRO (HME)
from ARGAL s.r.l.

The pumps of this original Argal product are made in thermoplastic techno polymers;. are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE. All components of the pumps... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Power Source: 230V to 460V, Three Phase
  • Liquid Flow: 30.8 to 220.1
  • Pump Housing Material: Plastic
Floodable Single-pump or Dual-pump Sewage Lifting Unit -- Compacta®
from KSB AG

Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 15.81
  • Liquid Flow: 616.4
  • Power Source: AC
Single and Three Phase Submersible Pumps
from Wacker Neuson SE

No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty line is capable of handling solids... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 0.750 to 4.000
  • Liquid Flow: 43.0 to 428.0
  • Discharge Pressure: 91.1 to 287.6
Industrial Column Sump Pumps -- Demming 4500
from Crane Pumps & Systems

Deming and Weinman General Service Vertical Column Sump Pumps are designed to handle various fluids from drainage water or any liquid waste containing small, non-fibrous solids to larger industrial processes. Their advanced design provides trouble-free service and low-cost operation. Applications. [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 8.000
  • Liquid Flow: 1600.0
  • HP: 0.25 to 40.00
Single Stage Pump -- CombiSump
from Johnson Pump, An SPX Brand

A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682 [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 6604.3
  • Power Source: DC
Horizontal Centrifugal Pump -- PA20
from Savino Barbera Srl

Manufactured in three sizes, they meet innumerable industrial maintenance needs (emptying underground basins and tanks, intermittent emergency applications, draining wells ...). Priming, with the sole pump casing full of liquid and the discharge free, is automatic and rapid, and does not require a... [See More]

  • Pump Type: Centrifugal Pump
  • HP: 0.34
  • Liquid Flow: 15.9
  • Pump Housing Material: Plastic
Duplex One Stage Column Centrifugal Pump -- Model 522
from Pentair Engineered Solutions

Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Pressure: 17.3
  • Liquid Flow: 110.0
  • Power Source: NoSourceIncluded
Submersible Pumps -- Wide Range of Light, Medium and Heavy Duty Pumps
from Sulzer Ltd.

Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]

  • Pump Type: Utility Pump; Submersible Pump; Grinder Pump; Centrifugal Pump
  • Discharge Size: 1.250 to 3.000
  • Liquid Flow: 52.0 to 480.0
  • Discharge Pressure: 64.6 to 226.1
Packaged Sump System Series
from Hydromatic by Pentair

Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 1.500
  • Liquid Flow: 22.0 to 48.0
  • HP: 0.25 to 0.33
Sewage, Sump, and Effluent Pumps
from STA-RITE by Pentair

STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today ’s demanding consumer. STA-RITE ’s industry leading molding... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Pump Housing Material: Cast Iron
  • Power Source: 115 VAC; AC
  • Media: Effluent, Ground Water
Immersible Pumps
from Cornell Pump Company

The basic design of the immersible pump/motor is a premium efficient, inverter duty, P-Base or C-Face, totally enclosed, blower cooled motor. The design prevents water infiltration along the shaft into the motor by utilizing a triple redundant sealing system, including a patented Hydroseal design. [See More]

  • Pump Type: Centrifugal Pump
  • Industry Served: Municiple
  • Media: Ground Water
Submersible Cast Iron Semi-open Vortex Sewage Pump -- Model DVSU, DVSHU
from EBARA Pumps Americas Corporation

The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water applications up... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 2.000 to 3.000
  • Liquid Flow: 7.0 to 250.0
  • Discharge Pressure: 23.1 to 184.5
Air Driven Submersible Pumps -- SludgeMaster™
from Versa-Matic Pump Co.

For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster ™ air-driven high-flow pump. This trash pump operates at up to 300 gpm —our highest flow rate — runs on compressed air for continuous power supply. Weighing just 59 lbs, the... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 3.000
  • Liquid Flow: 300.0
  • Discharge Pressure: 28.0
Drainage Sump Pumps with Float Switch -- Wilo-Drain TMR 32
from Wilo AG

Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite... [See More]

  • Pump Type: Utility Pump; Submersible Pump; Centrifugal Pump
  • Discharge Pressure: 10.0
  • Liquid Flow: 61.6
  • Power Source: 50 Hz, 230V to 460V, Three Phase, 230 VAC; AC
1/2 hp Submersible Sump Pump -- 450-Series
from Liberty Pumps

Cool running and efficient, the 450-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch (model 457) the 450-Series offers a superior value in a 1/2 hp pump. [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 0.50
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Cantilever Vertical Pumps with Coupling -- CGV-S Series
from Affetti Giuseppe & C. s.n.c

The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any guide mechanisms close to... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • HP: 1.47 to 100.52
  • Discharge Size: 1.250 to 2.000
  • Power Source: NoSourceIncluded
Submersible Effluent Pumps
from Myers by Pentair

A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection. Cord Design -- Easily replacable with optional lengths available. Serviceability -- Heavy-duty lift out ring,... [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Size: 1.500 to 2.000
  • Liquid Flow: ? to 110.0
  • Discharge Pressure: ? to 286.0
2DW Submersible Dewatering Pump
from Goulds Water Technology, a xylem brand

Submersible Dewatering Pumps. Specifically designed to remove water from: -Drainage ditches. -Trenches. -Basements. -Manholes. -Excavating drainage in the building trades. -Water Removal from Basements. Features and Benefits. Impeller: Polyurethane for wear and corrosion resistance. Adjustable... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
Floodable Single-pump or Dual-pump Sewage Lifting Unit -- Mini-Compacta
from KSB AG

Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 2.01
  • Liquid Flow: 158.5
  • Power Source: AC
Residential Sump Pumps -- BP Series
from Crane Pumps & Systems

Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our... [See More]

  • Pump Type: Centrifugal Pump
  • Pump Housing Material: Cast Iron
  • Liquid Flow: 80.0
  • Industry Served: Residential
Single Stage Pump -- CombiWell
from Johnson Pump, An SPX Brand

Vertical sump pump to EN 733 [See More]

  • Pump Type: Centrifugal Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 1320.9
  • Power Source: NoSourceIncluded
Vertical Centrifugal Pump -- AS100
from Savino Barbera Srl

Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • HP: 5.36 to 14.74
  • Liquid Flow: 92.5 to 387.5
  • Pump Housing Material: Plastic
Duplex One Stage Column Centrifugal Pump -- Model 532
from Pentair Engineered Solutions

Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Pressure: 78.0
  • Liquid Flow: 1200.0
  • Power Source: NoSourceIncluded
Vertical Sump and Wet Pit Pumps -- For Clean or Lightly Contaminated Liquids
from Sulzer Ltd.

Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs to be pumped upward at moderate pressure from open bodies of liquid such as oceans,... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Pressure: 16.1 to 19606.6
  • Liquid Flow: 40.0 to 200000.0
  • Power Source: AC
Smart Battery Backup System Sump Pump Series
from Hydromatic by Pentair

The Hydromatic Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Most home buyers don't think about their sump pump, but when the consequences of unexpected pump failures are understood,... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 0.33 to 0.50
  • Liquid Flow: 34.0 to 46.0
  • Power Source: Battery
Submersible Pumps
from Cornell Pump Company

Cornell's Submersible pumps maintain superb operating efficiencies and are coupled with premium efficient motors. All come standard with heavy walled volutes for extended life under abrasive service. Cornell ’s auto-coupling system includes a cast iron discharge elbow, bronze guide claw... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 4.000 to 18.000
  • Liquid Flow: 80.0 to 20000.0
  • Media: Ground Water, Liquids
Submersible Cast Iron Sump Pump -- Model DSU, DSHU
from EBARA Pumps Americas Corporation

The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176 °F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies. Built-in... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 2.000 to 4.000
  • Liquid Flow: 8.0 to 390.0
  • Discharge Pressure: 18.5 to 290.6
Portable Submersible 12 volt Pump -- Porta-Matic™
from Versa-Matic Pump Co.

When you need to dewater fast, keep the Porta-Matic ™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 1.500
  • Liquid Flow: 43.0
  • Power Source: 12 VDC; DC
1/3 hp Builders Series Submersible Sump Pumps -- S30-Series
from Liberty Pumps

The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features. • Quiet running, Heavy-Duty 1/3 hp motor. •... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 0.33
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Vertical Centrifugal Close Coupled Pumps with Intermediate Motor Adapter -- CLV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.0 to 1320.9
  • HP: 0.74 to 100.52
Submersible Solids Handling Pumps
from Myers by Pentair

Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 3.000 to 12.000
  • Liquid Flow: 280.0 to 7750.0
  • Discharge Pressure: 115.3 to 392.1
High Temp Sump Pump
from Goulds Water Technology, a xylem brand

The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in the commercial... [See More]

  • Pump Type: Centrifugal Pump
Fully Floodable, Vertical, Close-coupled Single-stage Submersible Motor Pump -- Ama-Drainer N 358
from KSB AG

Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 1.41
  • Liquid Flow: 72.6
  • Power Source: 230 VAC; AC
Vertical Centrifugal Pump -- BS20
from Savino Barbera Srl

Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • HP: 0.34
  • Liquid Flow: 2.2 to 19.4
  • Pump Housing Material: Plastic
Duplex One Stage Vertical Wet Pit Solids Handling Pump -- Model 642
from Pentair Engineered Solutions

Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Size: 2.000 to 4.000
  • Liquid Flow: 350.0
  • Discharge Pressure: 39.0
Sump Pumps Series
from Hydromatic by Pentair

Sump Pumps are automatic drainage pumps used to remove ground water seepage from sump pits, and are most often used for basement drainage to prevent costly residential flooding. Hydromatic offers a comprehensive line of professional grade Primary Sump Pumps in both submersible and pedestal style,... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 1.250 to 1.500
  • Liquid Flow: 38.0 to 75.0
  • HP: 0.30 to 0.50
Submersible Stainless Steel Sump, Effluent Pump -- Model DWU –“Dominator”
from EBARA Pumps Americas Corporation

The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 2.000
  • Liquid Flow: 8.0 to 235.0
  • Discharge Pressure: 18.5 to 170.7
1/3 hp Cast Iron Submersible Sump/Effluent Pump -- 250-Series
from Liberty Pumps

Rugged and dependable heavy-duty cast iron pump with powder coat finish. Liberty's "workhorse" sump pump features a unique one-piece cast iron body, quick-disconnect power cord and three different switch options - including our Vertical Magnetic Float design (VMF) for smaller pits (model 257). With... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 0.33
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Vertical Centrifugal Monobloc Pumps -- CMV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.0 to 1320.9
  • HP: 0.74 to 100.52
LSP03 LSP07 Submersible Sump Pumps
from Goulds Water Technology, a xylem brand

Filtered Effluent Submersible Sump Pumps. LSP03/LSP07. Applications: -Basement Draining. -Water Transfer. -Dewatering. Features and Benefits. Corrosion-resistant construction. Stainless Steel motor casing and fasteners. Glass-filled thermoplastic impeller and casing. Upper and lower heavy duty ball... [See More]

  • Pump Type: Centrifugal Pump
Long-coupled, Single-stage Volute Casing Pump -- SPY
from KSB AG

Design. Long-coupled, single-stage volute casing pump in back pull-out design. Applications. Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data. Type of bearing. Ball bearings. Casing partition. Radially split. Drive... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 1.61
  • Discharge Pressure: 145.0
  • Power Source: AC
Vertical Centrifugal Pump -- GP80A
from Savino Barbera Srl

Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • HP: 20.10
  • Liquid Flow: 462.3
  • Pump Housing Material: Plastic
Duplex One Stage Vertical Wet Pit Solids-Handling Pump -- Model 632
from Pentair Engineered Solutions

Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Size: 4.000 to 6.000
  • Liquid Flow: 1000.0
  • Discharge Pressure: 34.7
1/3 hp Submersible Sump Pumps -- 230-Series
from Liberty Pumps

Cool running and efficient, the 230-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch (model 237) the 230-Series offers a superior value in a 1/3 hp pump. [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Size: 1.500
  • Liquid Flow: 18.0 to 37.0
  • HP: 0.33
Vertical Centrifugal Pumps with Coupling -- CGV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Size: 1.250 to 2.000
  • Liquid Flow: 22.0 to 528.3
  • HP: 0.74 to 24.79
SPBB Battery Backup System
from Goulds Water Technology, a xylem brand

Battery Backup Sump Pumps. Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can ’t keep up with inflow. Features and Benefits. Battery powered sump pump runs automatically during a power outage. Provides a backup to... [See More]

  • Pump Type: Centrifugal Pump
Ready-to-connect Package Single or Dual Pumping Station -- Pumping Station CK 800-Eu
from KSB AG

Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 5.63
  • Liquid Flow: 96.9
  • Power Source: AC
Simplex One Stage Vertical Wet Pit Solids-Handling Pump -- Model 641
from Pentair Engineered Solutions

Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • Discharge Size: 2.000 to 4.000
  • Liquid Flow: 350.0
  • Discharge Pressure: 39.0
Assembled Sump Pump -- SPAC Series
from Liberty Pumps

Assembled sump pump system with 1/3 or 1/2 hp sump pump. Molded pump platform helps to secure pump and reduce potential jamming from debris. Features: • 1/3 or 1/2 hp sump pump. • 18" x 22" polyethylene sump pit and cover with gasket and hardware. • Pre-assembled with 1-1/2" Schedule... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 0.33 to 0.50
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Vertical Centrifugal Pumps with Coupling -- CGV-N Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump
  • HP: 1.47 to 100.52
  • Discharge Size: 1.250 to 2.000
  • Power Source: NoSourceIncluded
ST31 “SumpThing” Sump Pumps
from Goulds Water Technology, a xylem brand

Specifically designed for the following uses: Basement draining. Water transfer. Dewatering. Effluent Transfer. Features and Benefits. Corrosion-resistant construction. Cast iron body. Thermoplastic impeller and cover. Replaceable power cord. Bearings: Upper sleeve and lower heavy duty ball bearing... [See More]

  • Pump Type: Centrifugal Pump
Single or Dual Pump Drainer Box -- Ama-Drainer-Box
from KSB AG

Design. Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications. Wash-basins,... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 5.29
  • Liquid Flow: 154.1
  • Power Source: AC
Crawl Space Sump Pump -- CSP-Series
from Liberty Pumps

1/3 or 1/2 hp. 1 1/2" Discharge. 3/8" Solids Handling. p.MsoNormal, li.MsoNormal, div.MsoNormal { margin: 0in 0in 0.0001pt; font-size: 10pt; font-family: Arial; letter-spacing: -0.25pt; }div.Section1 { page: Section1; } Unassembled sump pump kit features a compact perforated basin, 237 or 457 sump... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • HP: 0.33 to 0.50
  • Discharge Size: 1.250
  • Power Source: 115 VAC
ST51/ST71 Submersible Sump Pump
from Goulds Water Technology, a xylem brand

ST51/ST71 Submersible Sump/Effluent Pump. Specially designed for the following uses: • Basement Draining. • Dewatering. • Water Transfer. • Effluent Transfer. Features and Benefits. Corrosion resistant construction. Cast iron body. Thermoplastic impeller and cover. Upper sleeve... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
Vertical Submersible Pump with Three-channel Impeller -- MK / MKY
from KSB AG

Design. Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications. Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in heating tanks... [See More]

  • Pump Type: Submersible Pump; Centrifugal Pump
  • Discharge Pressure: 87.0
  • Liquid Flow: 158.5
  • HP: 4.02