Cantilever Pumps Sump Pumps
from Savino Barbera Srl
Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- HP: 5.36 to 14.74
- Liquid Flow: 92.5 to 387.5
- Pump Housing Material: Plastic
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash Water. Boiler Pit Service. Condensate Service. Light Duty Sump Service. Dirty... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Pressure: 17.3
- Liquid Flow: 110.0
- Power Source: NoSourceIncluded
from Sulzer Ltd.
Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs to be pumped upward at moderate pressure from open bodies of liquid such as oceans,... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Pressure: 16.1 to 19606.6
- Liquid Flow: 40.0 to 200000.0
- Power Source: AC
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.0 to 1320.9
- HP: 0.74 to 100.52
from Savino Barbera Srl
Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- HP: 0.34
- Liquid Flow: 2.2 to 19.4
- Pump Housing Material: Plastic
from Pentair Engineered Solutions
Key Features. Vertical Extended Single Shaft Centrifugal Pumps. Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks. Bronze-fitted Construction Standard; Iron, All Bronze or Stainless Steel Optional. Applications Include: Sump Drainage in Building Basements, Tunnels, Pits. Handling Wash... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Pressure: 78.0
- Liquid Flow: 1200.0
- Power Source: NoSourceIncluded
from Affetti Giuseppe & C. s.n.c
The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any guide mechanisms close to... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- HP: 1.47 to 100.52
- Discharge Size: 1.250 to 2.000
- Power Source: NoSourceIncluded
from Savino Barbera Srl
Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- HP: 20.10
- Liquid Flow: 462.3
- Pump Housing Material: Plastic
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 350.0
- Discharge Pressure: 39.0
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.0 to 1320.9
- HP: 0.74 to 100.52
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps. Liquid End Includes Impeller that can Pass a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Size: 4.000 to 6.000
- Liquid Flow: 1000.0
- Discharge Pressure: 34.7
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Size: 1.000 to 2.000
- Liquid Flow: 22.0 to 1320.9
- HP: 0.74 to 100.52
from Pentair Engineered Solutions
Key Features. Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps. Liquid End Includes Impeller that can Pass up to a 3-inch Sphere. Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine. External Impeller Adjustment Accomplished with Hexagon-shaped... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Size: 2.000 to 4.000
- Liquid Flow: 350.0
- Discharge Pressure: 39.0
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- Discharge Size: 1.250 to 2.000
- Liquid Flow: 22.0 to 528.3
- HP: 0.74 to 24.79
from Affetti Giuseppe & C. s.n.c
The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump
- HP: 1.47 to 100.52
- Discharge Size: 1.250 to 2.000
- Power Source: NoSourceIncluded