DC Powered Sampling Pumps

25 Results
Aircon-2 Pump -- 801012-100
from Sensidyne, LP

bull; Extended Flow Range. 2-30 LPM flow range designed for. collecting particulates in a given. plant area. • Fully Programmable. Can be programmed with up to three. cusomt timing routines for. unattended sampling up to 99 hours. • Touchpad & LCD Display. Allows easy programming of. [See More]

  • Power Source: DC
  • Media: Gas / Air
  • Liquid Flow: 7.9
  • Pump Housing Material: Stainless Steel
Gear Pump: Extreme Series - 1000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 72.5 to 87.0
  • Liquid Flow: 0.3
  • Discharge Size: 0.125
BDX II Pump -- 801863
from Sensidyne, LP

Rugged and dependable construction will with-. stand the toughest industrial environments. This pump is made to outlast and outperform. larger and more costly pumps. The built - in rotameter monitors flow rates over. the entire flow range of 0.5 - 3.0 LPM. The electronic flow control adjustment... [See More]

  • Power Source: DC
  • Media: Gas / Air, Hazardous
  • Liquid Flow: 0.8
  • Pump Housing Material: Plastic; Plastic
Gear Pump: Extreme Series - 1000 ml/min - DC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 87.0 to 101.5
  • Liquid Flow: 0.3
  • Discharge Size: 0.125
GilAir-3 R -- 800485-111
from Sensidyne, LP

bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]

  • Power Source: DC
  • Discharge Pressure: 692.0
  • Liquid Flow: 0.8
  • Media: Gas / Air
Gear Pump: Extreme Series - 2000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 72.5 to 87.0
  • Liquid Flow: 0.5
  • Discharge Size: 0.125
GilAir-3 RC -- 800508-111
from Sensidyne, LP

External Filter Housing - Clear External filter housing allows an. immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]

  • Power Source: DC
  • Discharge Pressure: 692.0
  • Liquid Flow: 0.8
  • Media: Gas / Air
Gear Pump: Extreme Series - 2000 ml/min - DC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 72.5 to 101.5
  • Liquid Flow: 0.5
  • Discharge Size: 0.125
GilAir-3 RP -- 800510-111
from Sensidyne, LP

External Filter Housing - Clear External filter housing allows an. immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]

  • Power Source: DC
  • Discharge Pressure: 692.0
  • Liquid Flow: 0.8
  • Media: Gas / Air
Gear Pump: Extreme Series - 3000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 43.5 to 58.0
  • Liquid Flow: 0.8
  • Discharge Size: 0.125
GilAir-5 R -- 800883-111
from Sensidyne, LP

bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]

  • Power Source: DC
  • Discharge Pressure: 719.7
  • Liquid Flow: 1.3
  • Media: Gas / Air
Gear Pump: Extreme Series - 3000 ml/min - DC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 58.0 to 72.5
  • Liquid Flow: 0.8
  • Discharge Size: 0.125
GilAir-5 RC -- 800885-111
from Sensidyne, LP

External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]

  • Power Source: DC
  • Discharge Pressure: 719.7
  • Liquid Flow: 1.3
  • Media: Gas / Air
Gear Pump: Extreme Series - 4000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 29.0
  • Liquid Flow: 1.1
  • Discharge Size: 0.125
Gilian 3500 Pump -- 801934-1201
from Sensidyne, LP

NiMH battery, flow control circuitry for longer time between calibrations [See More]

  • Power Source: DC
  • Discharge Pressure: 830.4
  • Liquid Flow: 0.9
  • Media: Gas / Air
Gear Pump: Extreme Series - 4000 ml/min - DC Motor
from Diener Precision Pumps LP

The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 43.5
  • Liquid Flow: 1.1
  • Discharge Size: 0.125
HFS-513 Pump -- 800200-101
from Sensidyne, LP

HFS-513 A Pump, Basic (with Tool Kit, Air Boss Kit, Tubing, & Manual) [See More]

  • Power Source: DC
  • Discharge Pressure: 692.0
  • Liquid Flow: 1.3
  • Media: Gas / Air
Gear Pump: Optima Series - 1000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 58.0 to 87.0
  • Liquid Flow: 0.3
  • Discharge Size: 0.250
LFS-113 Pump -- 810-0302-02
from Sensidyne, LP

By replacing the NiCad battery with a Nickel-Metal-Hydride battery we have ended the era of quick battery drains. The NiMH will not develop “short memory effect ” that afflicts older technology batteries. AND, it ’s environmentally friendly. This new technology is available in a... [See More]

  • Power Source: DC
  • Discharge Pressure: 692.0
  • Liquid Flow: 0.1
  • Media: Gas / Air
Gear Pump: Optima Series - 1000 ml/min - DC Motor
from Diener Precision Pumps LP

The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 58.0 to 87.0
  • Liquid Flow: 0.3
  • Discharge Size: 0.250
Gear Pump: Optima Series - 2000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The Optima series is designed for applications requiring accurate flow. in a very small package size. The wetted materials and gear construction. are the same as those of it ’s larger cousins, but by removing one. of the shaft bearings the overall length is much shorter. In addition,the... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 58.0 to 87.0
  • Liquid Flow: 0.5
  • Discharge Size: 0.125
Gear Pump: Optima Series - 2000 ml/min - DC Motor
from Diener Precision Pumps LP

The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 58.0 to 87.0
  • Liquid Flow: 0.5
  • Discharge Size: 0.125
Gear Pump: Silencer Series - 1000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 58.0 to 72.5
  • Liquid Flow: 0.3
  • Discharge Size: 0.331
Gear Pump: Silencer Series - 1500 ml/min - BLDC Motor
from Diener Precision Pumps LP

The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 58.0 to 87.0
  • Liquid Flow: 0.4
  • Discharge Size: 0.331
Gear Pump: Silencer Series - 2000 ml/min - BLDC Motor
from Diener Precision Pumps LP

The Silencer series is everything a gear pump should be:SimpleLeak-freeChemically inertReliableEconomicalIt's manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are chosen to withstand a... [See More]

  • Power Source: NoSourceIncluded; DC
  • Discharge Pressure: 72.5 to 87.0
  • Liquid Flow: 0.5
  • Discharge Size: 0.331