Stainless Steel Sampling Pumps
from Sensidyne, LP
bull; Extended Flow Range. 2-30 LPM flow range designed for. collecting particulates in a given. plant area. • Fully Programmable. Can be programmed with up to three. cusomt timing routines for. unattended sampling up to 99 hours. • Touchpad & LCD Display. Allows easy programming of. [See More]
- Pump Housing Material: Stainless Steel
- Media: Gas / Air
- Liquid Flow: 7.9
- Power Source: DC
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.3
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 87.0 to 101.5
- Liquid Flow: 0.3
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.5
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 72.5 to 101.5
- Liquid Flow: 0.5
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 43.5 to 58.0
- Liquid Flow: 0.8
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.8
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 29.0
- Liquid Flow: 1.1
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 43.5
- Liquid Flow: 1.1
- Discharge Size: 0.125
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow. in a very small package size. The wetted materials and gear construction. are the same as those of it ’s larger cousins, but by removing one. of the shaft bearings the overall length is much shorter. In addition,the... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.5
- Discharge Size: 0.125
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.3
- Discharge Size: 0.331