Plastic Sampling Pumps

11 Results
BDX II Pump -- 801863
from Sensidyne, LP

Rugged and dependable construction will with-. stand the toughest industrial environments. This pump is made to outlast and outperform. larger and more costly pumps. The built - in rotameter monitors flow rates over. the entire flow range of 0.5 - 3.0 LPM. The electronic flow control adjustment... [See More]

  • Pump Housing Material: Plastic; Plastic
  • Media: Gas / Air, Hazardous
  • Liquid Flow: 0.8
  • Power Source: DC
30510 Flex Pump -- 30510-5001
from Xylem Applied Water Systems

40 Size Epoxy Motor Pump Unit. Flow rate: Nominal 8.2 USgallons/min at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30510-5xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). [See More]

  • Pump Housing Material: Plastic; Epoxy Plastic
  • Discharge Pressure: 21.8
  • Liquid Flow: 8.2
  • Media: Water, Liquids
GilAir-3 R -- 800485-111
from Sensidyne, LP

bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]

  • Pump Housing Material: Plastic; Plastic
  • Discharge Pressure: 692.0
  • Liquid Flow: 0.8
  • Media: Gas / Air
30510 Pedestal Pump -- 30510-1114
from Xylem Applied Water Systems

40 Size Epoxy Pedestal Pump. Flow rate: Nominal 8.4 USgallons/min at 1725rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 3.5 bar. Model No.: 30510-1xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles... [See More]

  • Pump Housing Material: Plastic; Epoxy Plastic
  • Discharge Size: 0.750
  • Liquid Flow: 8.0
  • Media Temperature: 180
GilAir-3 RC -- 800508-111
from Sensidyne, LP

External Filter Housing - Clear External filter housing allows an. immediate visual inspection of filter ’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when battery can... [See More]

  • Pump Housing Material: Plastic; Plastic
  • Discharge Pressure: 692.0
  • Liquid Flow: 0.8
  • Media: Gas / Air
30510 Pump Head -- 30510-3004
from Xylem Applied Water Systems

40 Size Epoxy Pump Head Kit. Flow rate: Nominal 8.2 USgallons/min at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30510-3xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles... [See More]

  • Pump Housing Material: Plastic; Epoxy Plastic
  • Discharge Size: 0.750
  • Liquid Flow: 8.0
  • Media Temperature: 180
GilAir-5 R -- 800883-111
from Sensidyne, LP

bull; External Filter Housing. Clear External filter housing allows an. immediate visual inspection of filter ’s. condition. • Flow Fault & Test Indicators. Flow Fault indicator lights up if unit. operates outside ± 5% of set flow rate. Battery Test indicator lights up when. [See More]

  • Pump Housing Material: Plastic; Plastic
  • Discharge Pressure: 719.7
  • Liquid Flow: 1.3
  • Media: Gas / Air
30520 Pedestal Pump -- 30520-1014
from Xylem Applied Water Systems

80 Size Epoxy Pedestal Pump. Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30520-1xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your... [See More]

  • Pump Housing Material: Plastic; Epoxy Plastic
  • Discharge Size: 1.000
  • Liquid Flow: 22.0
  • Media Temperature: 180
HFS-513 Pump -- 800200-101
from Sensidyne, LP

HFS-513 A Pump, Basic (with Tool Kit, Air Boss Kit, Tubing, & Manual) [See More]

  • Pump Housing Material: Plastic; Plastic
  • Discharge Pressure: 692.0
  • Liquid Flow: 1.3
  • Media: Gas / Air
30520 Pump Head -- 30520-3001
from Xylem Applied Water Systems

80 Size Epoxy Pump Head Kit. Flow rate: Nominal 21.8 USgallons/min at 1750rpm. Self-priming from dry up to 2.4m (7.8ft). Pressure up to 1.5 bar. Model No.: 30520-3xxx. Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles... [See More]

  • Pump Housing Material: Plastic; Epoxy Plastic
  • Discharge Size: 1.000
  • Liquid Flow: 22.0
  • Media Temperature: 180
SensAlert HD Sampling Pump Accessory -- 7013984
from Sensidyne, LP

Plug-in SensAlert ® sensors automatically configure the. system for the gas type, range, engineering units and alarm. levels. User configurable alarms and serial address. With active. temperature compensation, the sensors are virtually drift-free,. and maintenance is significantly reduced. [See More]

  • Pump Housing Material: Plastic; Plastic
  • Power Source: 12 VDC, 24 VDC
  • Media: Gas / Air, Hazardous
  • Industry Served: Gas detection & air monitoring, Medical