Specialty / Other UV Curing Equipment
from Electro-Lite Corporation
The hand-held or bench top mountable Bondwand employs a built-in, variable exposure timer of one, two, and three minute intervals as well as continuous and is an ideal tool for research and low production applications. The Bondwand delivers 10mW/cm ² of controlled ultraviolet energy at a peak... [See More]
- Type: Flood; Handheld; Handheld
- Intensity: 10
- Spectral Range: UVA
- Features: Timer
from Electro-Lite Corporation
The EC-4001 Curing Frame functions as an economic add-on to the EC-4001 system that allows safe benchtop curing while preventing any exposure of the UV light within the general work area. [See More]
- Type: Chamber; Flood; Chamber
- Features: Module Fan
- Spectral Range: UVA
from Electro-Lite Corporation
The Electro-Cure-10 at 10 W/cm2 delivers the most UV curing power you will find in any spot curing system in its price range. The system is equipped with a rotary electro-magnetic shutter, digital electronic timer selectable in steps of .1 to 999.9 seconds as well as continuous. The system's LCD... [See More]
- Type: Chamber; Focused; Handheld; UV Module
- Intensity: 10000
- Spectral Range: UVA
- Features: LED; Timer; Rotary Electro Magnetic Shutter
from Electro-Lite Corporation
The ELC-4001 flood curing system generates greater than 180 mW/cm2 of UV energy at a peak wavelength of 290nm, 365nm or 440nm. Its versatile modular design answers industries needs for increased productivity, lower energy costs and an end to pollution emissions. Whether housed in the optional height... [See More]
- Type: Chamber; Flood; UV Module
- Intensity: 125
- Spectral Range: UVA
- Features: LED; Side Curing; Timer; Curing Frame
from Electro-Lite Corporation
The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5 will accept any liquid light guide or a standard fixed quartz light guide. The high intensity 6 W/cm2... [See More]
- Type: Chamber; Focused; UV Module
- Intensity: 6
- Spectral Range: UVA
- Features: LED; Timer
from Electro-Lite Corporation
The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital countdown programmable timer, power down mode, safety interrupt chamber switch, and an audible end signal. The... [See More]
- Type: Chamber; Flood; Chamber
- Intensity: 30
- Spectral Range: UVA
- Features: LED; Side Curing; Timer; Audible End Signal
from Electro-Lite Corporation
The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows... [See More]
- Type: Focused; Handheld; Handheld
- Intensity: 1500
- Spectral Range: UVA
- Features: Timer
from Electro-Lite Corporation
The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding... [See More]
- Type: Focused; Handheld; Handheld
- Intensity: 2500 to 5500
- Spectral Range: UVA
- Features: Timer
from Electro-Lite Corporation
The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of liquid light... [See More]
- Type: Chamber; Handheld; Spot / Wand; UV Module
- Intensity: 2500
- Spectral Range: UVA
- Features: LED; Multiple Wands; Timer; Panel / Remote for On/Off Switching