Side / Multi-directional Curing UV Curing Equipment
from Techsil Limited
The Bluepoint 4 ecoCure is a high performance UV spot lamp from Dr Honle AG. It offers a UVA-intensity which can be adjusted between 2,000 and 14,000 mW/cm2. This unit has been developed for manual applications with an array of flexible, liquid light guides being available. For more static... [See More]
- Features: Multiple Wands; Pulsed (optional feature); Side Curing; Timer
- Spectral Range: UVA
- Type: Focused; Handheld (optional feature); Process or Water Line Mounted (optional feature); Spot / Wand
- Intensity: 2000 to 14000
from Electro-Lite Corporation
The ELC-4001 flood curing system generates greater than 180 mW/cm2 of UV energy at a peak wavelength of 290nm, 365nm or 440nm. Its versatile modular design answers industries needs for increased productivity, lower energy costs and an end to pollution emissions. Whether housed in the optional height... [See More]
- Features: LED; Side Curing; Timer; Curing Frame
- Spectral Range: UVA
- Type: Chamber; Flood; UV Module
- Intensity: 125
from Techsil Limited
The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes. It offers the ability to program complete exposure sequences with both different intensities and waiting periods, allowing the shortest cycle times to... [See More]
- Features: Multiple Wands; Pulsed (optional feature); Side Curing; Timer
- Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
from Electro-Lite Corporation
The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital countdown programmable timer, power down mode, safety interrupt chamber switch, and an audible end signal. The... [See More]
- Features: LED; Side Curing; Timer; Audible End Signal
- Spectral Range: UVA
- Type: Chamber; Flood; Chamber
- Intensity: 30
from Techsil Limited
The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. Thanks to its high intensity and the possibility to program complete process sequences it is possible to... [See More]
- Features: LED; Multiple Wands; Pulsed (optional feature); Side Curing; Timer
- Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand
from Electro-Lite Corporation
Perfect for bonding small parts, lamp life of 2000 hours [See More]
- Features: LED; Side Curing; Timer
- Spectral Range: UVA
- Type: Chamber; Flood; Multi-Pole UV Spot System
- Intensity: 80
from Techsil Limited
The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV light from the LED Head. [See More]
- Features: LED; Pulsed (optional feature); Side Curing; Timer
- Type: Process or Water Line Mounted (optional feature); Spot / Wand
from Techsil Limited
The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine with the LED PowerDrive Control Unit. [See More]
- Features: LED; Pulsed (optional feature); Side Curing; Timer
- Width / Diameter: 0.8
- Type: Flood; Focused; Process or Water Line Mounted (optional feature); Spot / Wand