Multiple Wands UV Curing Equipment
from Techsil Limited
The Bluepoint 4 ecoCure is a high performance UV spot lamp from Dr Honle AG. It offers a UVA-intensity which can be adjusted between 2,000 and 14,000 mW/cm2. This unit has been developed for manual applications with an array of flexible, liquid light guides being available. For more static... [See More]
- Features: Multiple Wands; Pulsed (optional feature); Side Curing; Timer
- Spectral Range: UVA
- Type: Focused; Handheld (optional feature); Process or Water Line Mounted (optional feature); Spot / Wand
- Intensity: 2000 to 14000
from Electro-Lite Corporation
The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of liquid light... [See More]
- Features: LED; Multiple Wands; Timer; Panel / Remote for On/Off Switching
- Spectral Range: UVA
- Type: Chamber; Handheld; Spot / Wand; UV Module
- Intensity: 2500
from Techsil Limited
The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes. It offers the ability to program complete exposure sequences with both different intensities and waiting periods, allowing the shortest cycle times to... [See More]
- Features: Multiple Wands; Pulsed (optional feature); Side Curing; Timer
- Type: Focused; Process or Water Line Mounted (optional feature); Spot / Wand