Feeding / Metering Unit Powder Coating Equipment

9 Results
Complete Manual Powder Package -- INOCART H
from Sames North American Corporation

The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on... [See More]

  • Options / Components: Feeder / Metering Unit; Pressure Tank, Pot or Hopper
  • Air / Gas Pressure: 102
  • Equipment Type: Component or Sub-system
  • Air / Gas Flow: 5.0 to 15.0
Complete Manual Powder Package -- INOCART NDT
from Sames North American Corporation

The Inocart NDT is a simple and complete manual solution for Non-Destructive Testing (NDT). Using the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the developer... [See More]

  • Options / Components: Feeder / Metering Unit; Pressure Tank, Pot or Hopper
  • Air / Gas Pressure: 102
  • Equipment Type: Component or Sub-system
  • Air / Gas Flow: 5.0 to 12.0
Complete Powder Package -- INOCART VT
from Sames North American Corporation

The Inocart VT is a simple and complete manual solution for applying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the powder application... [See More]

  • Options / Components: Feeder / Metering Unit
  • Air / Gas Pressure: 102
  • Equipment Type: Component or Sub-system
  • Air / Gas Flow: 2.0 to 10.0
Manual Powder Gun -- INOGUN M
from Sames North American Corporation

DESCRIPTION. Lifetime finish quality: Long life cascade durability and HV performance. Efficient powder transfer: TEC5 technology. Balanced and ergonomic design: No repetitive strain damage, less fatigue. Performance. - Outstanding comfort of use: well-balanced and comfortable handle grip. - Quick... [See More]

  • Options / Components: Applicator / Gun; Feeder / Metering Unit
  • Air / Gas Pressure: 102
  • Equipment Type: Component or Sub-system
  • Air / Gas Flow: 2.0 to 10.0
gravimetric main-line seasoning (MLS) system, tna intelli-flav ® MLS 3 -- tna intelli-flav ® MLS 3
from TNA Solutions Pty. Ltd.

The tna intelli-flav ® MLS 3 is a high-performance, gravimetrically controlled main-line seasoning (MLS) system that pairs with the or to disperse dry and wet flavourings with extreme accuracy – for consistent application with minimal waste and product damage. Featuring modular... [See More]

  • Options / Components: Conveyor or Part Loader; Feeder / Metering Unit
  • Automation / Control: Automatic
  • Equipment Type: Outfit or Complete System
Controls -- iControl® Integrated Control System
from Nordson Corporation

LCD touch screen interface, 128MB program storage, constant monitoring [See More]

  • Options / Components: Feeder / Metering Unit
  • Equipment Type: Component or Sub-system
  • Technology: Electrostatic; Corona Charging (HV Power Supply)
  • Air / Gas Pressure: 90 to 110
on-machine seasoning (OMS) system, tna intelli-flav ® OMS 5 -- tna intelli-flav ® OMS 5
from TNA Solutions Pty. Ltd.

Deliver consistent coverage and flavour every time with the tna intelli-flav ® OMS 5. This on-machine seasoning (OMS) system features a responsive variable mass seasoning function with a dynamic vibratory weigh conveyor, to directly control product, oil spray and flow of seasoning powder into a... [See More]

  • Options / Components: Conveyor or Part Loader; Feeder / Metering Unit
  • Power Source: Electric
  • Equipment Type: Outfit or Complete System
  • Automation / Control: Automatic
slurry flavour spray system for tumble drums, tna intelli-flav ® CLS 5 -- tna intelli-flav ® CLS 5
from TNA Solutions Pty. Ltd.

Featuring an innovative under-surface mixing design, the tna intelli-flav ® CLS 5 is ideal for creating a homogenous slurry mix for use on extruded and other dry snacks. This slurry spray system uses tna ’s proprietary slurry-atomising air control technology to ensure a consistent flavour... [See More]

  • Options / Components: Feeder / Metering Unit
  • Air / Gas Pressure: 58
  • Equipment Type: Outfit or Complete System
  • Power Source: Electric
the ultimate on-machine seasoning system, tna intelli-flav ® OMS 5.1 -- tna intelli-flav ® OMS 5.1
from TNA Solutions Pty. Ltd.

The tna intelli-flav ® OMS 5.1 is a next-generation on-machine seasoning (OMS) system that provides both powder flavouring and liquid oil in a single drum, to deliver consistent coverage and flavour to a variety of products. Designed to IP65 standards, it meets even the highest hygiene and... [See More]

  • Options / Components: Conveyor or Part Loader; Feeder / Metering Unit
  • Power Source: Electric
  • Equipment Type: Outfit or Complete System
  • Materials of Construction: Stainless