Machine / Reciprocator Powder Coating Equipment
from Sames North American Corporation
High transfer rate. Easy maintenance. Easy integration. Excellent finishing quality. Performance. Adjustable air shroud - allows a rapid and marked variation in cloud size (control of the jet can adjust the width of the cloud being implemented, proportionally). Integrated high voltage unit - no high... [See More]
- Mounting: Reciprocator or Machine Mounted
- Options / Components: Applicator / Gun
- Equipment Type: Component or Sub-system
- Automation / Control: None / Manual
from Sames North American Corporation
Increased productivity. Excellent finishing quality. Easy maintenance. Performance. Homogeneous coating. Adjustable paint spray pattern. Paint flow of over 500g/min. Productivity. The precise control of the coating thickness is made possible by the powder bell. Maximum coverage of parts to be... [See More]
- Mounting: Reciprocator or Machine Mounted
- Options / Components: Applicator / Gun
- Equipment Type: Component or Sub-system
- Automation / Control: None / Manual
from Saint-Gobain Coating Solutions
Saint-Gobain Coating Solutions designs & produces complete turnkey plasma spray systems, providing the integrated components that deliver maximum spray rates & deposition efficiency while significantly reducing energy consumption. The system features Saint-Gobain ’s patented ProPlasma... [See More]
- Mounting: Reciprocator or Machine Mounted; Reciprocator / Robots
- Equipment Type: Outfit or Complete System
- Technology: Plasma Spray
- Options / Components: Applicator / Gun
from Nordson Corporation
Advanced filter technology, efficient powder recovery, easy maintenance [See More]
- Mounting: Reciprocator or Machine Mounted; Floor or Skid
- Equipment Type: Outfit or Complete System
- Technology: Electrostatic
- Options / Components: Applicator / Gun; Booth for Continuous Part Flow; Dust Collection or Air Filtration System; Feeder / Metering Unit