Automotive Power Capacitors

7 Results
Film Capacitors -- 1372327 [C44AFGR6250ZA0J from KEMET Electronics Corporation]
from RS Components, Ltd.

PP Power Capacitor 250uF 5% 400V 250V [See More]

  • Applications: Automotive
  • RoHS Compliant: Yes
Power Electronic Capacitor -- W3P(WLG series)
from Shenzhen Weidy Industrial Development Co., Ltd.

Features : ● metallized polypropylene or safety membrane structure. ● plastic shell, epoxy resin potting. ● low ESR, large allowable ripple current, low ESL. ● self healing and long service life. ● realize componentization (for smoothing, filter and buffer) [See More]

  • Applications: General Purpose; Automotive; Power Supply
  • Electrostatic Capacitors: Polypropylene
  • Technology: Single-Layer; Wound
  • Metallized Dielectric: Metallized Dielectric
Film Capacitors -- 1372344 [C4ATFBW5300A3MJ from KEMET Electronics Corporation]
from RS Components, Ltd.

PP Power Capacitor 30uF 5% 400V 70C [See More]

  • Applications: Automotive
  • RoHS Compliant: Yes
Power Capacitors
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Applications: General Purpose; Automotive
  • Metallized Dielectric: Metallized Dielectric
  • Electrostatic Capacitors: Polypropylene
  • Capacitance Range: 40 to 16400
Aluminum Electrolytic Capacitors
from KEMET Electronics Corporation

KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications. [See More]

  • Applications: General Purpose; Automotive
  • Electrolytic Capacitors: Aluminum Electrolytic
  • Technology: Multilayer
  • Capacitance Range: 1 to 680000
K2 Series - High Capacity Ultracapacitors
from Maxwell Technologies, Inc.

Maxwell Technologies ’ K2 series of ultracapacitor cells provide extended power availability, allowing critical information and functions to remain available during dips, sags, and outages in the main power source. In addition, it can relieve batteries of burst power functions, thereby... [See More]

  • Applications: General Purpose; Automotive
  • WVDC: 2.85
  • Capacitance Range: 6.50E8 to 3.00E9
  • Rated Current: 54 to 210
Ceramic Capacitors
from KEMET Electronics Corporation

KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer, telecommunications,... [See More]

  • Applications: General Purpose; Aerospace; Automotive; Motors / Motor Starting; Lighting; Power Supply
  • Electrostatic Capacitors: Ceramic Composition
  • Technology: Multilayer
  • Capacitance Range: 5.00E-7 to 100