Multilayer Power Capacitors

3 Results
Aluminum Electrolytic Capacitors
from KEMET Electronics Corporation

KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications. [See More]

  • Technology: Multilayer
  • Electrolytic Capacitors: Aluminum Electrolytic
  • Applications: General Purpose; Automotive
  • Capacitance Range: 1 to 680000
Tantalum Hybrid Capacitor -- THQ
from Evans Group

The THQ Series capacitor shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. THQ series capacitors comes in a 1.4... [See More]

  • Technology: Multilayer
  • Electrolytic Capacitors: Tantalum
  • Applications: Aerospace; Power Supply; Avionics, Weapons Systems, Radar
  • General Features: Polarized; Military Standards
Ceramic Capacitors -- High Voltage
from AVX Corporation

High Voltage. High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics and are designed for applications such as snubbers in high frequency power converters,... [See More]

  • Technology: Multilayer
  • Electrostatic Capacitors: Ceramic Composition
  • Applications: Automotive (optional feature); Power Supply (optional feature)
  • WVDC: 3000 to 100000