Screw Leads Power Capacitors

4 Results
Aluminum Electrolytic Capacitors
from KEMET Electronics Corporation

KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications. [See More]

  • Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
  • Applications: General Purpose; Automotive
  • Technology: Multilayer
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitor -- 101289278 [3186GE772T200APA2 from Vishay Precision Group]
from Radwell International

DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTE, 7700UF, -10%+50% TOLERANCE, 200VDC, HIGH POST TERMINAL, 0.008 PVC INSULATION, SCREW TERMINAL, UNINSULATED BARE CAN, 3 INCH DIAMETER, 4.125 INCH DIAMETER, 1.25 INCH TERMINAL SPACE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lead Style: Screw
  • Capacitance Range: 7700
  • Electrolytic Capacitors: Aluminum Electrolytic
Film Capacitors
from KEMET Electronics Corporation

KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer... [See More]

  • Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
  • Electrostatic Capacitors: Paper; Polyester; Polypropylene
  • Applications: General Purpose; Aerospace; Motors / Motor Starting
  • Metallized Dielectric: Metallized Dielectric
Capacitor -- 133390445 [3186GH502T450APA1 from Cornell Dubilier]
from Radwell International

CAPACITOR, RADIAL SCREW TERMINAL, ELECTROLYTIC, 5000UF, 450V, 76.2X142.9MM, HIGH POST. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lead Style: Radial; Screw
  • Capacitance Range: 5000