Male / Female Gender Changers
from Westek Electronics, Inc.
PA 054345 000 400B2 "piggyback " adapter contains one 8 position 6 conductor plug; one 8 position 8 conductor jack; and one 6 position 2 conductor jack. It is used to provide auxiliary power to telephones. [See More]
- Gender Change: Male / Female
from Patton Electronics Co.
Features & Benefits. Printed circuit-board construction. All 15 pins are wired straight thru. Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end [See More]
- Gender Change: Male / Female
from Data Connect Enterprise, Inc.
We have both male and female models to connect mismatched cables and other devices. All 9 pins are wired straight through using Printed Circuit Board construction. Male units are supplied with captive screws and saddle washers. Female units are supplied with hex nuts and saddle washers. Special... [See More]
- Gender Change: Male / Female
from Belden Inc.
Mini Power Reducing Tee Connector: 1 3/8" male to 1 3/8" female and 7/8" female, 3-pin(2+PE), black body, 600 V, 18 A [See More]
- Gender Change: Male / Female
from Sena Technologies
RoHS and WEEE compliant, DB9 female to male gender changer [See More]
- Gender Change: Male / Female
from Radwell International
GENDER CHANGER, DB15, FEMALE TO FEMALE, EMI/RFI SHIELDED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender Change: Male / Female; Female / Female
from Belden Inc.
Mini Power Reducing Tee Connector: 1 3/8" male to 1 3/8" female and 7/8" female, 3-pin(2+PE), red body, 600 V, 18 A [See More]
- Gender Change: Male / Female
from Radwell International
CONNECTOR, 25PIN , FEMALE TO FEMALE GENDER CHANGER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender Change: Male / Female; Female / Female
from Belden Inc.
Mini Power Reducing Tee Connector: 1 3/8" male to 1 3/8" female and 7/8" female, 4-pin(3+PE), black body, 600 V, 15 A [See More]
- Gender Change: Male / Female
from Radwell International
GENDER CHANGER, D-SUB ADAPTER, FEMALE TO FEMALE, 9 PIN, 3A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender Change: Male / Female; Female / Female
from Belden Inc.
Mini Power Tee Connector: 1 3/8" male to 1 3/8" female and 1 3/8" female, 3-pin(2+PE), black body, 600 V, 42 A [See More]
- Gender Change: Male / Female
from Radwell International
CONNECTOR, 25PIN, MALE TO FEMALE GENDER CHANGER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender Change: Male / Female
from Belden Inc.
Mini Power Tee Connector: 1 3/8" male to 1 3/8" female and 1 3/8" female, 3-pin(2+PE), red body, 600 V, 42 A [See More]
- Gender Change: Male / Female
from Belden Inc.
Mini Power Tee Connector: 1 3/8" male to 1 3/8" female and 1 3/8" female, 4-pin(3+PE), black body, 600 V, 40 A [See More]
- Gender Change: Male / Female
from Belden Inc.
Mini Power Tee Connector: 7/8" male to 7/8" female and 7/8" female, 3-pin(2+PE), black body, 600 V, 18 A [See More]
- Gender Change: Male / Female
from Belden Inc.
Mini Power Tee Connector: 7/8" male to 7/8" female and 7/8" female, 4-pin(3+PE), black body, 600 V, 15 A [See More]
- Gender Change: Male / Female
from Belden Inc.
T-Splitter Sensor/Actuator M12 to M12, IP67, PUR orange body, 5-pin M12 Male to 4-pin M12 female straight connection, fixed curled nuts to relief installation effort, 2 x M4 mounting holes with distance pins to mounting plate, 50 V AC / 60 V DC, UL: 30 V AC/DC, 4 A [See More]
- Gender Change: Male / Female