Padded Roller Dollies

5 Results
Plastic Bin Dollies - DLY-3018
from Quantum Storage Systems

DLY-2415 is 24 ”L x 15 ”W with 1 ” Ledge, available in Black. DLY-3018 is 30 ”L x 18 ”W with Padded Rubber Trim, available in Blue. 1,000 lb. load capacity. [See More]

  • Features: Padded
  • Load Capacity: 1000
  • Type: Container Dollie
  • Length: 30
Bull Dolly Hilman Rollers -- BSP-1N
from Hilman Rollers

The Bull Dolly Series is the newest axle and wheel design from Hilman. Available in Nylon and Polyurethane wheels these dollies not mar concrete, or most other, floors. Individual capacities up to 6-ton and prepackaged kits with capacities up to 24-tons, these dollies will be used. Steel wheels are... [See More]

  • Features: Padded
  • Load Capacity: 2000
  • Type: Machine Dollie
  • Length: 6.5
FT Hilman Rollers -- .75-RP
from Hilman Rollers

FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the... [See More]

  • Features: Padded
  • Load Capacity: 1500
  • Type: Machine Dollie
  • Length: 6.5
LD Hilman Rollers -- .75-RP
from Hilman Rollers

Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP),... [See More]

  • Features: Padded
  • Load Capacity: 1500
  • Type: Machine Dollie
  • Length: 6.5
Nyton Hilman Rollers -- N.5-RP
from Hilman Rollers

Nyton Series Hilman Rollers are ideal for moving heavy machinery and equipment on delicate floor surfaces. The goal of the Nyton Series is floor protection. They work very well on epoxy coated and sealed concrete floors as well as some types of tile floors. Nyton Series Hilman Rollers are all... [See More]

  • Features: Padded
  • Load Capacity: 1000
  • Type: Machine Dollie
  • Length: 6.5