Drum Dolly Roller Dollies
from EXAIR
Drum Dollies are available for 110, 55, 30 and 5 gallon drums. (Drum Dolly for 30 and 55 gallon drums shown.). Model 9041-110 for the 110 gallon drum. Model 9041 for the 55 gallon drum. Model 9041-30 for the 30 gallon drum. Model 9041-5 for the 5 gallon drum [See More]
- Type: Drum Dollie
- Roller Description: Casters
from Raymond Handling Consultants, L.C.
MULTI-PURPOSE QUAD DOLLIES [See More]
- Type: Drum Dollie
- Load Capacity: 1200
from U.S. Plastic Corporation
This Drum Tray Dolly has 4 3 casters. Dimensions are 31 Diameter x 7 Height. Weights 32 lbs. [See More]
- Type: Drum Dollie
from REB Storage Systems International
FAIRBANKS Heavy Duty Drum Dolly. Durable, rugged sturdy steel frame with unique, formed cross section. 3" swivel polyolefin casters located directly under the load. 1 1/2 high load stabilizing lip secures round or square, 55-galloncontainers. Long lasting Gray epoxy powder coated finish. 1000 lb. [See More]
- Type: Drum Dollie
- Load Capacity: 1000
from Delamo Manufacturing, Inc.
The Dynamo Auto Dolly is a perfect alternative to a janitors cart with wringer bucket and provides added function and versatility. No need to lift heavy buckets, just dock and go. This unique trolley dolly is also a docking station for the Delamo wringer buckets. Designed with a large footprint and... [See More]
- Type: Drum Dollie
from U.S. Plastic Corporation
Easily move drums and overpacks across your workspace with ease! Top Diameter External: 27.5, Top Diameter Internal: 27.13, Height Internal: 1.56, Height External 5.5, Weight: 19 lbs. [See More]
- Type: Drum Dollie
from REB Storage Systems International
MECO Drum Dollies. Tough, dependable dollies at a low cost. Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish. FOB -... [See More]
- Type: Drum Dollie
- Load Capacity: 900
- Roller Description: 3" Polyolefin
from Delamo Manufacturing, Inc.
Duo Dolly is just that. Now you can use the Duo Dolly to attach any thread based trash can or any manufactures' wringer bucket combo. This dual function dolly is designed for the Delamo Auto System (Auto Dolly and Janitor Auto Carts). Dozens of combinations for every task â €" use a... [See More]
- Type: Drum Dollie
from U.S. Plastic Corporation
Dolly will handle both 30 and 55 gallon drums. Made of polypropylene with rigid latticed understructure for strength. It has 5 swivel polyolefin casters: 3" diameter x 1-1/4" wide. Overall height with casters is 7-1/8". Height of dolly only, no casters is 4". Dolly weighs 17 lbs., and has a 900 lbs. [See More]
- Type: Drum Dollie
from Delamo Manufacturing, Inc.
Add the Dynamo dolly to give your utility can convenience and transportability. Oversized dolly prevents tipping and provides a base for long cleaning tools to rest. Includes 3" non-marking durable swivel casters. Fits 32-gal and 44-gal Dynamo cans and universal fit base fits most utility cans. Open... [See More]
- Type: Drum Dollie