Machine Dolly Roller Dollies
from Hilman Rollers
The Bull Dolly Series is the newest axle and wheel design from Hilman. Available in Nylon and Polyurethane wheels these dollies not mar concrete, or most other, floors. Individual capacities up to 6-ton and prepackaged kits with capacities up to 24-tons, these dollies will be used. Steel wheels are... [See More]
- Type: Machine Dollie
- Length: 6.5
- Load Capacity: 2000
- Width: 4.43
from Hilman Rollers
Many common modifications can be added to Hilman Rollers. Hilman will gladly design a roller to fit a specific application. [See More]
- Type: Machine Dollie
from Hilman Rollers
Hilman ’s ERF Series Rollers are essentially the same rollers in our OT/T/NT Series Rollers, without any top plate. This series allows users to weld their own top plate on or affix them to an existing steel structure (suggested for vertical loading only). Hilman offers standard ERF Series... [See More]
- Type: Machine Dollie
- Length: 6
- Load Capacity: 2000
- Width: 3.58
from Hilman Rollers
Individual ERS Series Hilman Rollers have greater capacities and lower profiles than the FT Series Hilman Rollers. Optional Swivel Attachments and Handles complete the versatility by making turns easier. Swivel Attachments feature Locks and are offered with Diamond or Padded tops. [See More]
- Type: Machine Dollie
- Length: 8.62
- Load Capacity: 7500
- Width: 4.44
from Hilman Rollers
FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the... [See More]
- Type: Machine Dollie
- Length: 6.5
- Load Capacity: 1500
- Width: 3.62
from Hilman Rollers
Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP),... [See More]
- Type: Machine Dollie
- Length: 6.5
- Load Capacity: 1500
- Width: 3.62
from Hilman Rollers
Nyton Series Hilman Rollers are ideal for moving heavy machinery and equipment on delicate floor surfaces. The goal of the Nyton Series is floor protection. They work very well on epoxy coated and sealed concrete floors as well as some types of tile floors. Nyton Series Hilman Rollers are all... [See More]
- Type: Machine Dollie
- Length: 6.5
- Load Capacity: 1000
- Width: 3.62
from Hilman Rollers
The OT/NT/T-Series Hilman Rollers are the no-frills type of rollers that, if necessary, can be easily modified a little or a lot, to custom suit your application. They are typically used in semi-permanent and permanent type applications, with or without guidance; such as on a Die Transfer Cart or as... [See More]
- Type: Machine Dollie
- Length: 6.5
- Load Capacity: 1500
- Width: 3.62
from Hilman Rollers
WB Series Hilman Rollers are an extension of the OT/T/NT Series mainly because of the design and top plate choices. The main difference is that the WB Rollers are wider and shorter in overall length. WB Series Hilman Rollers utilize two separate chains that provide a wider footprint. [See More]
- Type: Machine Dollie
- Length: 8
- Load Capacity: 20000
- Width: 10.5