Balancer / Retractor Tool Retractors

3 Results
Tool Balancing System -- Helicol-Combi®
from DME Company

Applications: Balancing and supplying portable pneumatic tools. On pre-assembly workstations. On spot-welding and riveting stations. On packaging lines: staplers, hoop binders, nailing heads. Two functions of balancing and supplying the compressed air in one. single integrated vertically suspended... [See More]

  • Features: Integral Air Hose or Line; Balancer
  • Reach / Travel: 5.83
  • Load Capacity: 11
  • Type: Helical Ext
Spring Balancer, 1.8 - 4.4 lbs. -- 64020
from ASG, Division of Jergens, Inc.

Reduce operator fatigue. Tools become weightless. Smooth operation. Two types available: retracting and positioning [See More]

  • Features: Balancer
  • Reach / Travel: 5.2
  • Load Capacity: 1.8 to 4.4
  • Power: Spring
Tapered Drum Balancer, 11 - 19.8 lbs. -- 64026
from ASG, Division of Jergens, Inc.

Reduce operator fatigue. Tools become weightless. Smooth operation. Two types available: retracting and positioning [See More]

  • Features: Balancer
  • Reach / Travel: 4.3
  • Load Capacity: 11 to 19.8