Spring Tool Retractors

3 Results
Spring Retractor & Torque Reels -- ER 3B
from Conductix-Wampfler

Conductix-Wampfler has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy items such as power tools, looped... [See More]

  • Power: Spring
  • Reach / Travel: 9.83
  • Load Capacity: 0.6600 to 1.8
  • Type: Reel
Spring Balancer, 1.8 - 4.4 lbs. -- 64020
from ASG, Division of Jergens, Inc.

Reduce operator fatigue. Tools become weightless. Smooth operation. Two types available: retracting and positioning [See More]

  • Power: Spring
  • Reach / Travel: 5.2
  • Load Capacity: 1.8 to 4.4
  • Features: Balancer
Tool Balancing System -- Helicol-Combi®
from DME Company

Applications: Balancing and supplying portable pneumatic tools. On pre-assembly workstations. On spot-welding and riveting stations. On packaging lines: staplers, hoop binders, nailing heads. Two functions of balancing and supplying the compressed air in one. single integrated vertically suspended... [See More]

  • Power: Spring; Pneumatic
  • Reach / Travel: 5.83
  • Load Capacity: 11
  • Type: Helical Ext