Graduated / Measuring Microscope Stages

3 Results
Manual Measuring Stage
from Qioptiq

The Manual Measuring Stage is primarily used on measuring microscopes and profile projectors in both reflected and transmitted light applications. It can be used with various microscope types from Leica, Nikon, Olympus and Zeiss. Transmitted light measurings due to glass plate on top of the... [See More]

  • Features: GraduatedMeasuring
  • X-Travel: 0.0 to 25
  • Stage Type: Manual Stage
  • Y-Travel: 0.0 to 25
CAP-Measured Multi-Compatible Z-Positioner -- PZ 300 AP
from Piezosystem Jena, Inc.

300 µm range of motion in z-axis. fits into standard and inverse microscopes. large aperture with microscopy probe adapters. flat design. high resolution capacitive direct metrology. applications. sample positioning in z-axis. materials research. 3D imaging in microscopy. biotechnology [See More]

  • Features: GraduatedMeasuring
  • Resolution: 0.6000
  • Stage Type: Z-Axis Stage
Compact 2-Axis Translation Stage -- PXY AP
from Piezosystem Jena, Inc.

Series of XY scanning stages with large 100 by 100 mm2 aperture and. variable travel range selection principal per axis. with a motion range of 24 microns up to 700 microns. VTRselect – Concept “Variable-Travel-Range selection ” per axis. extremely flat design for microscopy... [See More]

  • Features: GraduatedMeasuring
  • X-Travel: 0.0300 to 0.7000
  • Stage Type: Automated Stage
  • Y-Travel: 0.0300 to 0.7000