Motorized Stage Microscope Stages
from PI (Physik Instrumente) L.P.
XY Θ, XYZ and XY Versions. Precision Trajectory Control. Parallel-Kinematics/Metrology for Enhanced Responsiveness / Multi-Axis Precision. Travel Ranges to 200 Micron. Clear Aperture to 66 x 66 mm. PICMA ® High-Performance Multilayer Piezo Drives [See More]
- Stage Type: Motorized Stage
- Y-Travel: 0.1000 to 0.2500
- X-Travel: 0.1000 to 0.2500
- Resolution: 0.0020
from PI (Physik Instrumente) L.P.
Compact Parallel-Kinematic Nano positioner for Fiber Alignment and Scanning Microscopy Parallel-kinematic design for the highest stiffness in all spatial directions Highly dynamic motion due to high resonant frequencies even with loads up to 100 innovative product design for flexible use due to... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
- Y-Travel: 0.1000
- X-Travel: 0.1000
- Resolution: 3.00E-4
from PI (Physik Instrumente) L.P.
The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
from PI (Physik Instrumente) L.P.
For heavy, high NA objectives. Resonant frequency: 430 Hz (with 300 g), 1100 Hz without objective. Closed-loop position noise: <0.4 nm. Position stability over 100 s: 4 nm. Maximum operating frequency (amplitude <10 µm): 150 Hz*. Maximum operating frequency with full travel (100... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
- Resolution: 3.00E-4
from PI (Physik Instrumente) L.P.
Travel range 400 µm. Resonant frequency 120 Hz, with 400 g load. Step-and-settle 20 ms, with 400 g load. QuickLock thread adapters up to M32. PIFOC ® objective scanner. 1 axis. Frictionless flexure-guided design. Capacitive position sensor for maximum stability and linearity. QuickLock... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
- Resolution: 400
from PI (Physik Instrumente) L.P.
Complete system with digital controller, software and M32 QuickLock thread insert. Travel range 2000 µm. Sensor resolution 0.5 nm. Highly dynamic step-and-settle for Z stacks. Further thread adapters as optional accessory. PIFOC ® objective scanning system for microscopy. Optimized for... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
- Resolution: 2000
from PI (Physik Instrumente) L.P.
Scans / Positions Objectives with Sub-nm Resolution in Optical Microscope Axis. Direct-Measuring Capacitive Sensors for Highest Linearity & Stability. Travel to 460 µm, Fast Response & Settling Time. Frictionless Precision Flexure Guiding System. Enhanced Guiding Precision for Better... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
- Resolution: 3.00E-4
from PI (Physik Instrumente) L.P.
High-Speed Piezo Z-Motion with Travel Ranges to 500 µm. Nanometer Resolution. Large Clear Aperture for Well plate Scanning, Specimen Holders. Perfect Mechanical Fit to XY OEM Manual or Motorized Stages. Sub-Millisecond Response Times [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
- Resolution: 8.00E-4
from PI (Physik Instrumente) L.P.
XY-Travel to 1800 µm. Compact Design. Resolution <1 Nanometer. Frictionless Precision Flexure Guiding System. PICMA ® High-Performance Multilayer Piezo Drives. Direct Metrology with Capacitive Sensors for Highest Precision. Up to 0.02% Position Accuracy. X, XY, Z, XYZ Versions. [See More]
- Stage Type: Motorized Stage
- Y-Travel: 950
- X-Travel: 950
- Resolution: 5.00E-4
from PI (Physik Instrumente) L.P.
Extremely Fast Step & Settle, From 5 msec. Low Profile for Easy Integration: 20 mm (0.8"). 100 and 200 µm Travel Ranges. Longest Lifetime with Proprietary PICMA ® Piezo Technology. Cost Effective due to Low-Cost Piezoresistive Sensors. Compatible w/ Leading Image Acquisition Software... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage
- Resolution: 1.00E-3
from PI (Physik Instrumente) L.P.
Key Features. Travel range 26 mm (1") x 26 mm (1"). Uni-directional repeatability down to 2 µm. Maximum speed 3.5 mm/sec. Load capacity up to 5 kg. Integrated limit switches. Clear aperture 45 mm [See More]
- Stage Type: Motorized Stage
- Y-Travel: 26
- X-Travel: 26
- Resolution: 0.2000
from PI (Physik Instrumente) L.P.
Key Features. Travel range 205 mm (8") x 205 mm (8"). Uni-directional repeatability down to 0.25 µm. Maximum speed 60 mm/sec. Load capacity up to 4 kg. Integrated limit switches. Optionally: linear scale. Clear aperture 205 x 205 mm [See More]
- Stage Type: Motorized Stage
- Y-Travel: 205
- X-Travel: 205
- Resolution: 2.00E-4
from PI (Physik Instrumente) L.P.
Ultra-Precision Trajectory Control, Ideal for Surface Analysis and Scanning Microscopy. Low Bow: Flatness in the Low Nanometer Range. Parallel-Kinematics/Metrology for Enhanced Responsiveness, Decoupling of X-Y-Z Motion. 100 x 100 Micron Travel Range. Direct-Metrology Capacitive Sensors for Higher... [See More]
- Stage Type: Motorized Stage
- Y-Travel: 110
- X-Travel: 110
- Resolution: 2.00E-4
from Zaber Technologies, Inc.
Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 120
from Mad City Labs, Inc.
The MCL-MOTNZ is a value priced positioning system for use with inverted optical microscopes. The MCL-MOTNZ combines a stepper motor XY linear motion stage with a closed loop, high resolution, Z-axis piezo nanopositioning system. The micropositioning stage provides 25 mm of travel per axis with a... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage (optional feature)
- X-Travel: 25
- Features: Programmable; Slide Holder
- Y-Travel: 25
from MTI Instruments Inc.
Specifically designed to fit under AFMs, these MicroTensile Testers provide high resolution tensile, compression, fatigue and bend testing of up to 450N (100 lbs.). Used in-situ or stand-alone, it weighs only about 750 grams, these MicroStage testers are also ideal for use on air tables. Features. [See More]
- Stage Type: Motorized Stage
from Prior Scientific, Inc.
Key features: Suitable for most major brand microscopes. 7 µm or better repeatability. Economic and robust. Wide range of sample holders. The ES107 OptiScan stage for inverted microscopes offers the optimum compromise between price and performance. The ES107 has been designed to utilize... [See More]
- Stage Type: Motorized Stage
- Y-Travel: 77
- X-Travel: 115
- Resolution: 1
from Zaber Technologies, Inc.
Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 205
from Mad City Labs, Inc.
The Manual MicroStage is a high precision, low profile, XY stage with integrated position locking for use with all standard inverted optical microscopes or customized for other mounting requirements. Designed specifically as a coarse positioning base for use with high resolution piezo... [See More]
- Stage Type: Motorized Stage
- X-Travel: 25
- Features: Programmable
- Y-Travel: 25
from MTI Instruments Inc.
These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound... [See More]
- Stage Type: Motorized Stage
- X-Travel: 27
from Prior Scientific, Inc.
Key features: 100 µm, 200 µm, 250 µm and 500 µm Travel Range Models are Available. Accuracy/Linearity of 0.5% of Travel. Stage Control via Analog (0-10 VDC) USB and RS232. Output-Position Signal 0.0-10.0V. Specifically designed for researchers utilizing deconvolution and 3D... [See More]
- Stage Type: Manual Stage; Motorized Stage
- Lighting: Reflected Light
- Features: Programmable; Slide Holder
from Zaber Technologies, Inc.
Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 305
from Mad City Labs, Inc.
The MicroStage is a precision, stepper motor driven, micropositioning system for inverted optical microscopes or customized for special mounting requirements. Long range (25 mm) linear positioning is provided in two axes (XY) with high resolution and excellent repeatability. Employing our... [See More]
- Stage Type: Motorized Stage
- X-Travel: 25
- Features: Programmable; Slide Holder
- Y-Travel: 25
from Prior Scientific, Inc.
Key features: A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability. Optional filter wheel and shutter capability. The OptiScan ES102 Stage System provides X and Y movement and includes the OptiScan II... [See More]
- Stage Type: Automated Stage; Motorized Stage
- X-Travel: 125
- Features: Programmable; Slide Holder
- Y-Travel: 75
from Zaber Technologies, Inc.
Zaber's ASR-E series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 50
from Mad City Labs, Inc.
The Nano-View ® is a fully integrated positioning system for use with inverted optical microscopes. The Nano- View ® combines a long range, motor driven, two axis, linear motion stage with an ultra-low profile, high resolution piezo nanopositioning system. The micropositioning stage provides... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage (optional feature)
- X-Travel: 0.1000 to 0.3000
- Features: Programmable; Slide Holder
- Y-Travel: 0.1000 to 0.3000
from Prior Scientific, Inc.
Key features: Integral Slide Holder for upright microscopes. A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability. Optional filter wheel and shutter capability. OptiScan ES103 Stage and Focus System provides an... [See More]
- Stage Type: Automated Stage; Motorized Stage
- X-Travel: 115
- Features: Programmable; Slide Holder
- Y-Travel: 77
from Zaber Technologies, Inc.
Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional screw-driven... [See More]
- Stage Type: Motorized Stage
- X-Travel: 100
- Features: Programmable
from Mad City Labs, Inc.
The Nano-View ®/M is a fully integrated positioning system for use with inverted optical microscopes. Easy to operate and affordable, the Nano-View/M ® combines a manual micrometer driven, two axis, linear motion stage with a high resolution, long range piezo nanopositioner. The piezo stage... [See More]
- Stage Type: Motorized Stage; Z-Axis Stage (optional feature)
- X-Travel: 0.1000 to 0.3000
- Features: Programmable; Slide Holder
- Y-Travel: 0.1000 to 0.3000
from Prior Scientific, Inc.
Key features: 4.25" inch travel. The H101XTH ProScan X-Theta Stage has a 4.25" inch travel and is available with chucks for 65 and 95 millimeter disks and offers precise, repeatable results. A standard communication port allows the system to be controlled from a PC for expanded measurement... [See More]
- Stage Type: Motorized Stage
- X-Travel: 108
- Features: Programmable; Slide Holder
- Resolution: 0.0100
from Zaber Technologies, Inc.
Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional screw-driven... [See More]
- Stage Type: Motorized Stage
- X-Travel: 100
- Features: Programmable
from Mad City Labs, Inc.
The Mad-Deck ™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck ™ is available in a variety of models, all of which have... [See More]
- Stage Type: Motorized Stage
- X-Travel: 25
- Features: Programmable
- Y-Travel: 24 to 25
from Prior Scientific, Inc.
Key features: Suitable for most major brand microscopes. 1 µm or better repeatability. Quiet and reliable. 240mm X axis travel. The H138A stage for upright microscopes includes Intelligent Scanning Technology (IST) (also on the H101, H107 and H117 models). In conjunction with extensive testing,... [See More]
- Stage Type: Motorized Stage
- X-Travel: 240
- Features: GraduatedMeasuring (optional feature); Programmable; Slide Holder
- Y-Travel: 71
from Zaber Technologies, Inc.
Zaber's ASR series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 120
from Prior Scientific, Inc.
Key features: Suitable for most new inverted microscopes. 1 µm or better repeatability. Compatible with most incubators. Wide range of sampleholders. Flat top for easy access. Intelligent Scanning Technology (U.S. Patent 7,330,307). The H117 ProScan stage is ideal for all high precision... [See More]
- Stage Type: Motorized Stage
- X-Travel: 114
- Features: Programmable; Slide Holder
- Y-Travel: 75
from Zaber Technologies, Inc.
Zaber's ASR series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 205
from Prior Scientific, Inc.
Key features: Power-up initialization procedures set the home positions of the X, Y, and shuttle axes. An optical sensor ensures that the stage is in the correct position before it allows the shuttle to move to the load position. A pressure sensor allows for the automatic retrieval of wafers to... [See More]
- Stage Type: Motorized Stage
- X-Travel: 154 to 256
- Features: Programmable
- Y-Travel: 154 to 215
from Zaber Technologies, Inc.
Zaber's ASR series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 305
from Prior Scientific, Inc.
Key features: Suitable for most major brand microscopes. 1 µm or better repeatability. Economic and robust. Wide range of sample holders. HT1010 ProScan Solid Frame Stage is designed for upright microscopes and hardness testers. The HT1010 has a travel range of 100 x 100 mm, a 2mm screw... [See More]
- Stage Type: Motorized Stage
- Y-Travel: 100
- X-Travel: 100
- Resolution: 0.0400
from Zaber Technologies, Inc.
Zaber's ASR series microscope stages combined with our X-MCC2 series multi-axis controllers are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Set up is easy with AutoDetect. Once connected, the X-MCC controller will... [See More]
- Stage Type: Motorized Stage
- Resolution: 0.1562
- X-Travel: 50
from Prior Scientific, Inc.
Key features: Suitable for most major brand microscopes. 1 µm or better repeatability. Quiet and reliable. Wide range of sample holders. Intelligent Scanning Technology (U.S. Patent 7,330,307). The H101A ProScan stage is adaptable to virtually any microscope or optical system. The H101A... [See More]
- Stage Type: Motorized Stage
- X-Travel: 114
- Features: Programmable; Slide Holder
- Y-Travel: 75
from Zaber Technologies, Inc.
Zaber's X-ASR-E Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated... [See More]
- Stage Type: Motorized Stage
- X-Travel: 120
- Features: Programmable
- Resolution: 0.1562
from Prior Scientific, Inc.
Key features: Suitable for most major brand microscopes. 5 µm or better repeatability (when used with Prior OptiScan Controller). Economic and robust. Wide range of sample holders. The ES111 OptiScan stage for upright microscopes offers the optimum compromise between price and... [See More]
- Stage Type: Motorized Stage
- X-Travel: 126
- Features: Slide Holder
- Y-Travel: 76
from Zaber Technologies, Inc.
Zaber's X-ASR-E Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated... [See More]
- Stage Type: Motorized Stage
- X-Travel: 205
- Features: Programmable
- Resolution: 0.1562
from Prior Scientific, Inc.
Key features: A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability. Optional filter wheel and shutter capability. The OptiScan IS102 Stage System provides X and Y movement and includes the OptiScan II... [See More]
- Stage Type: Automated Stage; Motorized Stage
- X-Travel: 125
- Features: Programmable; Slide Holder
- Y-Travel: 75
from Zaber Technologies, Inc.
Zaber's X-ASR-E Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated... [See More]
- Stage Type: Motorized Stage
- X-Travel: 305
- Features: Programmable
- Resolution: 0.1562
from Prior Scientific, Inc.
Key features: Integral slide holder for upright microscopes. A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability. Optional filter wheel and shutter capability. The OptiScan IS103 Stage and focus system provides an... [See More]
- Stage Type: Automated Stage; Motorized Stage
- X-Travel: 115
- Features: Programmable; Slide Holder
- Y-Travel: 77