Manual Stage Microscope Stages

4 Results
Microscope XY Stage -- M-545
from PI (Physik Instrumente) L.P.

Stable platform for P-545 PInano ® piezo Nano positioning systems. Low profile for easy integration: 30 mm. Travel range 25 mm × 25 mm. Micrometer screws, motor upgrade available. For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus. Standard-Class, Manual XY Microscope Stage. [See More]

  • Stage Type: Manual Stage
  • Y-Travel: 25
  • X-Travel: 25
  • Resolution: 1
Manual Measuring Stage
from Qioptiq

The Manual Measuring Stage is primarily used on measuring microscopes and profile projectors in both reflected and transmitted light applications. It can be used with various microscope types from Leica, Nikon, Olympus and Zeiss. Transmitted light measurings due to glass plate on top of the... [See More]

  • Stage Type: Manual Stage
  • X-Travel: 0.0 to 25
  • Features: GraduatedMeasuring
  • Y-Travel: 0.0 to 25
NanoScanZ Piezo Stage System
from Prior Scientific, Inc.

Key features: 100 µm, 200 µm, 250 µm and 500 µm Travel Range Models are Available. Accuracy/Linearity of 0.5% of Travel. Stage Control via Analog (0-10 VDC) USB and RS232. Output-Position Signal 0.0-10.0V. Specifically designed for researchers utilizing deconvolution and 3D... [See More]

  • Stage Type: Manual Stage; Motorized Stage
  • Lighting: Reflected Light
  • Features: Programmable; Slide Holder
Manual Microscope Stage -- MCL-MANNZ
from Mad City Labs, Inc.

The MCL-MANNZ is an integrated micro-positioner and piezo nanopositioning system for use with inverted optical microscopes. Easy to operate and affordable, the MCL-MANNZ combines a manual micrometer driven, two axis, linear motion stage with a high resolution, z-axis piezo nanopositioner. A stable... [See More]

  • Stage Type: Manual Stage; Z-Axis Stage (optional feature)
  • X-Travel: 25
  • Features: Slide Holder
  • Y-Travel: 25