Bale / Stack Lifting and Rigging Attachments
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL D has a unique lifting equipment with driving motors in x/y direction. It automatically... [See More]
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.3307
- Product Type: Lifter
from Doosan Infracore Construction Equipment America
Lift, carry and place a variety of materials with a pallet fork designed specifically for Doosan wheel loaders. Heavy Duty Construction: Designed for construction use with tine static load ratings beyond loader lift capacities. Open Carriage: Provides good visibility for picking up and placing... [See More]
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; Drum; PalletSkid; ShippingContainer; SteelGirder; SheetPlate; Timber
- Product Type: Fork Tines; Wheel Loader Pallet Fork
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.1378
- Product Type: Lifter
from Kundel Industries, Inc.
Gripping technique: Standard hook. The standard hook is an option that is typically used when applications only requires “below the hook ” devices like lifting slings, lifting chains, spreader bars and more. The standard hook comes complete with a built-in safety latch. Operation: Float... [See More]
- Use: General Industrial; Automotive; BaleStack
- Maximum Load: 0.3307
- Product Type: C-Hook; Lifter