Mobile Safety Laser Scanners
from SICK
Worldwide revolutionary safety solution for line-guided small vehicles. With scanGrid2, SICK is offering an economical safety solution for small, line-guided AGCs (automated guided carts): The world ’s first LiDAR multibeam scanner with safe solid state technology. Thanks to its excellent... [See More]
- Application: Mobile
- Scanning Angle: 150
- Maximum Warning Zone: 4
- Operating Temperature: 32 to 122
from KEYENCE
KEYENCE Safety Laser Scanner: SZ Series. •. Compact design with easy-to-read digital display. •. Easy-to-use configuration software with real-time ranging. •. OSSD off history report simplifies troubleshooting. KEYENCE'S SZ series safety laser scanners are the perfect solution for... [See More]
- Application: Stationary; Mobile
- Maximum Warning Zone: 3 to 10
- Maximum Protection Zone: 1.2 to 4.2
- Configurable Zones: 2
from Banner Engineering Corp.
Very flexible - protective and warning fields can take nearly any shape. Capable of switching "on-the-fly" between eight pre-configured field pairs. Adjustable response time (80 ms to 640 ms). Selectable resolutions 30mm, 40mm, 50mm, 70mm, 150mm. Two models available: AG4-4E with a maximum 4 meter... [See More]
- Application: Stationary; Mobile
- Maximum Warning Zone: 0.0 to 50
- Maximum Protection Zone: 0.2000 to 6.25
- Scanning Angle: 190