Stationary Safety Laser Scanners

37 Results
Safety Laser Scanner -- nanoScan3
from SICK

The world ’s smallest safety laser scanner – highly precise and extremely robust. Your Benefits. The smallest safety laser scanner for easy and space-saving design-in for mobile platforms. High availability for the prevention of downtime. 2-In-1: Reliable safety and precise localization. [See More]

  • Application: Stationary
  • Maximum Warning Zone: 10
  • Maximum Protection Zone: 3
  • Configurable Zones: 128
Safety Laser Scanners
from SICK

SICK uses its vast to create safety laser scanners with maximum performance. Whether mobile or stationary, for area protection or access protection – our comprehensive portfolio offers the right cost-effective package for every requirement and task. Like optical radar, the compact systems scan... [See More]

  • Application: Stationary
  • Scanning Angle: 275
  • Maximum Protection Zone: 2 to 7
  • Operating Temperature: -22 to ?
Safety Laser Scanners -- microScan3
from SICK

Your Benefits. Very high machine availability and productivity thanks to the patented safeHDDM ® scanning technology. Flexibility for safe automation processes due to simultaneous protective fields, contour detection fields and detailed data output. Safe integration into different control... [See More]

  • Application: Stationary
  • Maximum Warning Zone: 40 to 64
  • Maximum Protection Zone: 4 to 9
  • Scanning Angle: 275
Safety Laser Scanners -- AG4 Series
from Banner Engineering Corp.

Very flexible - protective and warning fields can take nearly any shape. Capable of switching "on-the-fly" between eight pre-configured field pairs. Adjustable response time (80 ms to 640 ms). Selectable resolutions 30mm, 40mm, 50mm, 70mm, 150mm. Two models available: AG4-4E with a maximum 4 meter... [See More]

  • Application: Stationary; Mobile
  • Maximum Warning Zone: 0.0 to 50
  • Maximum Protection Zone: 0.2000 to 6.25
  • Scanning Angle: 190
KEYENCE Safety Laser Scanner: SZ Series -- SZ-01S
from KEYENCE

KEYENCE Safety Laser Scanner: SZ Series. •. Compact design with easy-to-read digital display. •. Easy-to-use configuration software with real-time ranging. •. OSSD off history report simplifies troubleshooting. KEYENCE'S SZ series safety laser scanners are the perfect solution for... [See More]

  • Application: Stationary; Mobile
  • Maximum Warning Zone: 3 to 10
  • Maximum Protection Zone: 1.2 to 4.2
  • Configurable Zones: 2
Safety Scanners -- ELC100
from Leuze Electronic, Inc.

The ELC 100 safety light curtains focus on the essentials of what matters when safeguarding points of operation. For applications with an operating range of up to six meters, the robust devices are perfect for cost-effective machine designs. And they are very easy to integrate and install. [See More]

  • Application: Stationary
  • Operating Temperature: 32 to 131
Safety Scanners -- Safety Laser Scanner Sentiel
from Datalogic USA, Inc.

The Laser Sentinel family will provide a complete application-oriented solution based on the safe monitoring of a two dimensional area including all functions needed for static horizontal and vertical applications (such as robot cells, machine perimeter protection, machine opening protections, etc.)... [See More]

  • Application: Stationary
Safety Scanners -- Safety light curtain BW series
from Autonics Corporation

General Purpose Area Sensors. The BW series general purpose area sensors feature long sensing distance up to 7 m and are available in 22 different configurations based on the number of optics, optical pitch, and detection area size. With ambient illuminance limit of 100,000 lux, the sensors can... [See More]

  • Application: Stationary
  • Maximum Protection Zone: 0.1000
Safety Scanners -- Safety Light Curtains with Finger Protection
from wenglor sensoric LLC

T ÜV-certified safety light curtains with the highest performance level e in accordance with DIN EN ISO 13849-1 protect people and machines in hazardous areas. The electro-sensitive protective equipment of type 4 offers reliable finger protection with a resolution of 14 mm. [See More]

  • Application: Stationary
Safety Scanners -- SE2L
from IDEC Corporation

IDEC ’s ultra-compact SE2L safety laser scanner is the first of its kind to offer master/slave functionality and dual protection zones. Just one SE2L scanner can act as master and communicate with up to three other scanners, reducing the required number of input and communication channels on... [See More]

  • Application: Stationary
Safety Scanners -- PSEN sc L 3.0 08-12
from Pilz Automation Safety L.P.

Light model, 30 mm/40 mm/50 mm/70 mm/150 mm detection capability, muting, override, EDM, restart application in accordance with EN ISO61496-3, vertical applications, reference markers, measurement data output (UDP), rapid exchange by exchangeable memory block; 3.0 m safety zone; max. 2 safety zones... [See More]

  • Application: Stationary
Safety Scanners -- MLC 300
from Leuze Electronic, Inc.

Type 2 safety light curtains. The 300 series MLC safety light curtains are the latest generation of extremely slim and robust type 2 devices with slightly set back front screen and reinforced side walls. The devices are available in the Basic and Standard versions, thereby fulfilling various... [See More]

  • Application: Stationary
Safety Scanners -- Safety light curtain SG BODY BIG series
from Datalogic USA, Inc.

SG Body BIG is recommended for safety protection and access control where high reliability, improved robustness and easy installation are requested, also including a cost effective retro-reflective version. [See More]

  • Application: Stationary
Safety Scanners -- Safety light curtain BWC series
from Autonics Corporation

Cross-Beam Area Sensors. The BWC cross-beam type area sensors utilize a 3-point cross-beam method detection to minimize non-detection area and provide reliable detection. 7 different configurations are available based on the number of optics, optical pitch, and detection area size. The sensors... [See More]

  • Application: Stationary
  • Maximum Protection Zone: 1
Safety Scanners -- SE2L-H05LP
from IDEC Corporation

Protection zone (safety): 5mWarning zone (non-safety): 20mCable type: 3m270 degree sensing angleMaster and slave functionMaximum 32 patternsCustomizable protection patternsEDM functionsMicroSD slotPLd, Safety Category 3, SIL2PFHd: 7.50E-09 [See More]

  • Application: Stationary
  • Maximum Protection Zone: 5
Safety Scanners -- PSEN sc L 5.5 08-12
from Pilz Automation Safety L.P.

Light model, 30 mm/40 mm/50 mm/70 mm/150 mm detection capability, muting, override, EDM, restart applications in accordance with EN ISO61496-3, vertical applications, reference markers, measurement data output (UDP), rapid exchange by exchangeable memory block; 5.5 m safety zone; max. 2 safety zones... [See More]

  • Application: Stationary
Safety Scanners -- MLC 311 AIDA
from Leuze Electronic, Inc.

The devices have a plug connection with AIDA-compliant M12 pin assignment (Automatisierungs-Initiative deutscher Automobilisten (AIDA) = Automation Initiative of German automobile manufacturers). Advantages: Automatic start/restart. Optimal handling. Range reduction on demand. Universal application... [See More]

  • Application: Stationary
Safety Scanners -- Safety light curtain SG BODY series
from Datalogic USA, Inc.

SG Body Compact are suitable for safety protection and perimeter access control where high reliability, cost saving and easy are requested. A fully integrated Muting function is available to distinguish the material flow from an accidental passage of an operator. [See More]

  • Application: Stationary
Safety Scanners -- Safety light curtain BWP series
from Autonics Corporation

Slim Plastic Body Area Sensors. The BWP series area sensors feature a flat and compact body size (13 mm) made of high strength PC/ABS (Polycarbonate/Acrylonitrile Butadiene Styrene) plastic. The sensors use high performance Fresnel lens and have high-speed response time of under 7 ms. Four different... [See More]

  • Application: Stationary
  • Maximum Protection Zone: 0.1000
Safety Scanners -- SE2L-H05LPC
from IDEC Corporation

Protection zone (safety): 5mWarning zone (non-safety): 20mPigtail connector type (0.3m)270 degree sensing angleMaster and slave functionMaximum 32 patternsCustomizable protection patternsEDM functionsMicroSD slotPLd, Safety Category 3, SIL2PFHd: 7.50E-09 [See More]

  • Application: Stationary
  • Maximum Protection Zone: 5
Safety Scanners -- PSEN sc M 3.0 08-12
from Pilz Automation Safety L.P.

Master model, 30 mm/40 mm/50 mm/70 mm/150 mm detection capability, muting, override, EDM, restart application in accordance with EN ISO61496-3, vertical applications, reference markers, measurement data output (UDP), rapid exchange by exchangeable memory block; 3.0 m safety zone; max. 2 safety zones... [See More]

  • Application: Stationary
Safety Scanners -- MLC 500
from Leuze Electronic, Inc.

The MLC 500 series includes the newest generation of extremely sturdy type 4 safety light curtains. Three function classes – Basic, Standard and Extended – enable the most efficient use of devices from simple standard applications to complex controlled safeguarding processes. The devices... [See More]

  • Application: Stationary
Safety Scanners -- Safety light curtain SG4 EXTENDED series
from Datalogic USA, Inc.

SG4 Extended offers Finger and Hand resolution safety detection with programmable functions to allow high flexibility and fit every machine needs, with remote configuration or monitoring and also configuration cloning features. [See More]

  • Application: Stationary
  • Maximum Protection Zone: 0.3000
Safety Scanners -- Safety light curtain BWPK series
from Autonics Corporation

Slim Body Area Sensors (Picking Sensors). The BWPK series area sensors feature a flat and compact body (10 mm) made of high strength PC/ABS (Polycarbonate/Acrylonitrile Butadiene Styrene) plastic. Picking indicators on the emitter and receiver allow clear identification of job status. Installation... [See More]

  • Application: Stationary
  • Maximum Protection Zone: 0.1000
Safety Scanners -- SE4D Series
from IDEC Corporation

Conventional light curtains had dead zone where there are no beam axis at both ends. With SE4D the first beam axis placed right along the edges, detection can be performed along the entire area. Up to 3 sets (emitter/receiver) can be connected in series to cover L or U shaped configurations, or to... [See More]

  • Application: Stationary
Safety Scanners -- PSEN sc M 5.5 08-12
from Pilz Automation Safety L.P.

Master model, 30 mm/40 mm/50 mm/70 mm/150 mm detection capability, muting, override, EDM, restart application in accordance with EN ISO61496-3, vertical applications, reference markers, measurement data output (UDP), rapid exchange by exchangeable memory block; 5.5 m safety zone; max. 2 safety zones... [See More]

  • Application: Stationary
Safety Scanners -- MLC 510
from Leuze Electronic, Inc.

This Basic model of the type 4 safety light curtains provides the most important functions. Range reduction on the transmitter, reversible transmission channels, a LED display as well as an automatic start/restart interlock round out the range of service. The type 4 Basic model is suitable for a... [See More]

  • Application: Stationary
Safety Scanners -- SLS-B5
from Datalogic USA, Inc.

Safety Laser Sentinel, Area Scanner, SLS-B5 Base 5.5m 3 zone sets [See More]

  • Application: Stationary
Safety Scanners -- Safety light curtain SFL Series
from Autonics Corporation

The SFL series safety light curtains are installed in potentially dangerous or hazardous areas to safeguard personnel from injury. The light curtains feature proven technology from Autonics area sensors and mapping sensors. The light curtains are built to meet internationally safety standards and... [See More]

  • Application: Stationary
Safety Scanners -- PSEN sc M 5.5 08-17
from Pilz Automation Safety L.P.

Master – model, series connection for up to 3 subscribers, 30 mm, 40 mm, 50 mm, 70 mm, 150 mm detection capability, muting, partial muting,override, EDM, restart applications in accordance with EN ISO 61496-3, vertical applications, reference markers, measured data output (UDP), fast... [See More]

  • Application: Stationary
Safety Scanners -- MLC 511 AIDA
from Leuze Electronic, Inc.

The devices have a plug connection with AIDA-compliant M12 pin assignment (Automatisierungs-Initiative deutscher Automobilisten (AIDA) = Automation Initiative of German automobile manufacturers). Advantages: Automatic start/restart. Optimal handling. Range reduction on demand. Universal application... [See More]

  • Application: Stationary
Safety Scanners -- Type 2 safety light curtain SG2
from Datalogic USA, Inc.

SG2 MUTING is Type 2 safety light curtain with hand resolution, designed for applications that require muting function. All models, with protective height from 300 mm to 1800 mm, have compact section dimensions and zero dead zone. Quick, easy configuration through pushbuttons. Features: Type 2. 30... [See More]

  • Application: Stationary
  • Maximum Protection Zone: 0.3000
Safety Scanners -- Type 4 safety light curtain SFLA Series
from Autonics Corporation

The SFLA series safety light curtains are installed in potentially dangerous or hazardous areas to safeguard personnel from injury. The light curtains feature proven technology from Autonics area sensors and mapping sensors. The light curtains are built to meet internationally safety standards and... [See More]

  • Application: Stationary
Safety Scanners -- PSEN sc ME 5.5 08-17
from Pilz Automation Safety L.P.

MasterEncoder – model, series connection master for up to 3 subscribers, up to 4 encoder inputs, 30 mm, 40 mm, 50 mm, 70 mm, 150 mm detection capability, muting, partial muting, override, EDM, restart applications in accordance with EN ISO 61496-3, vertical applications, reference markers,... [See More]

  • Application: Stationary
Safety Scanners -- MLC 520
from Leuze Electronic, Inc.

The Standard version of these type 4 safety light curtains features a start/restart interlock (RES) and contactor monitoring (EDM) for increased performance – and it is simple to handle and integrate into your systems. Reaching under and stepping behind protection as well as rear zone guarding... [See More]

  • Application: Stationary
Safety Scanners -- Type 2 safety light curtain SG2 BASE series
from Datalogic USA, Inc.

SG2 Type 2 Safety Light Curtains Basic Line is suggested for Finger, Hand and Body Presence safety detection, where high reliability, easy installation and alignment, as well as cost saving are requested. [See More]

  • Application: Stationary
Safety Scanners -- PSEN sc S 3.0 08-12
from Pilz Automation Safety L.P.

Subscriber - model, 30 mm/40 mm/50 mm/70 mm/150 mm detection capability, vertical applications, reference markers, fast replacement due to exchangeable memory block; 3.0 m safety zone; about PSENscan M devices: max. 2 safety zones active in parallel, max. 2 warning zones active in parallel, max. 10... [See More]

  • Application: Stationary