Die Temperature Sensor Chips
2 Results
Temperature Sensor IC -- TSic 206/203/201
from Innovative Sensor Technology IST USA Division
from Innovative Sensor Technology IST USA Division
The TSic 206/203/201 Series of temperature sensor ICs is specifically designed as a low-power solution for temperature measurement in building automation, industrial and mobile applications. With a standard calibration and an accuracy of ±0.5 K in a temperature range of 80 K (e.g. +10 °C... [See More]
- Package / Mounting: Bare Die; Plugin
- Input Voltage: 3.3
- Temperature Range: 10 to 90
- Operating Temperature: -50 to 150
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Package / Mounting: Bare Die; 80-Pin LGA (MLP)
- Input Voltage: 2.2 to 3.6
- Applications: Industrial; Consumer
- Operating Temperature: -40 to 85