Transistor-Transistor Logic (TTL) Logic Comparators
from Rochester Electronics
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, CDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; Other; CDIP16
- Type: Magnitude
from RS Components, Ltd.
Texas Instruments SN74HC688N [See More]
- Logic Family: TTL; LSTTL
- Number of Bits: 8
- Package Type: DIP; PDIP; Other; PDIP
from Rochester Electronics
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, CDFP16 [See More]
- Logic Family: TTL
- Package Type: Other; CFP16
- Type: Magnitude
from RS Components, Ltd.
8b magnitude comparator,SN74LS682N DIP20 [See More]
- Logic Family: TTL; LS
- Number of Bits: 8
- Package Type: DIP; PDIP; Other; PDIP
from Rochester Electronics
Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, CDIP20 [See More]
- Logic Family: TTL
- Package Type: DIP; Other; CDIP20
- Type: Identity
from RS Components, Ltd.
4b magnitude comparator,SN74LS85N DIP16 [See More]
- Logic Family: TTL; LS
- Number of Bits: 4
- Package Type: DIP; PDIP; Other; PDIP
from Rochester Electronics
Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDIP20 [See More]
- Logic Family: TTL
- Package Type: DIP; Other; DIP20
- Type: Identity
from Rochester Electronics
Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDSO20 [See More]
- Logic Family: TTL
- Package Type: SOP; Other; SOP20
- Type: Identity
from Rochester Electronics
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; PDIP; Other; PDIP16
- Type: Magnitude
from Rochester Electronics
Magnitude Comparator, 93 Series, 5-Bit, True Output, TTL, PDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; Other; DIP16
- Type: Magnitude
from Rochester Electronics
Identity Comparator, ALS Series, 6-Bit, Inverted Output, TTL, PDIP24 [See More]
- Logic Family: TTL
- Package Type: DIP; Other; DIP24
- Type: Identity
from Rochester Electronics
Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDSO20 [See More]
- Logic Family: TTL
- Package Type: SOIC; Other; SOIC20
- Type: Identity
from Rochester Electronics
Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDIP20 [See More]
- Logic Family: TTL
- Package Type: DIP; PDIP; Other; PDIP20
- Type: Identity
from Rochester Electronics
Address Comparator, ALS Series, 16-Bit, Inverted Output, TTL, PDSO24 [See More]
- Logic Family: TTL
- Package Type: SOP; Other; SOP24
from Rochester Electronics
Magnitude Comparator, AS Series, 8-Bit, True Output, TTL, PQCC28 [See More]
- Logic Family: TTL
- Package Type: Other; LDCC28
- Type: Magnitude
from Rochester Electronics
Magnitude Comparator, AS Series, 8-Bit, True Output, TTL, PDSO24 [See More]
- Logic Family: TTL
- Package Type: SOIC; Other; SOIC24
- Type: Magnitude
from Rochester Electronics
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOIC; Other; SOIC16
- Type: Magnitude
from Rochester Electronics
Magnitude Comparator, LS Series, 4-Bit, True Output, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOP; Other; SOP16
- Type: Magnitude
from Rochester Electronics
Identity Comparator, LS Series, 8-Bit, Inverted Output, TTL, CQCC20 [See More]
- Logic Family: TTL
- Package Type: LCCC; Other; LCCC20
- Type: Identity
from Lansdale Semiconductor, Inc.
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices. [See More]
- Logic Family: TTL
- Number of units in IC: 1
- Package Type: DIP (optional feature); Other (optional feature); Lead Flat Pack
- Number of Pins: 14
from Integrated Device Technology
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C [See More]
- Logic Family: TTL; CMOS
- Supply Voltage: 5V
- Type: Identity
- Package Type: Other; QSOP