Standard CMOS / CMOS (4000) Logic Comparators

Reviewed by: Jon Lowy, consulting engineer

Description

Standard CMOS (4000 series) logic comparators are digital circuits that compare two binary numbers and determine their relative magnitudes. They output a binary signal indicating whether one number is greater than, less than, or equal to the other. These comparators are integral components in digital systems, providing essential comparison functions for various computational tasks.

Working Principle

CMOS logic comparators operate by using a combination of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates. These gates perform the comparison of input binary numbers by evaluating their relative magnitudes. The comparator outputs a binary signal based on the comparison, which is useful in digital systems for decision-making processes. The CMOS technology is favored for its low power consumption and high noise immunity, making these comparators efficient and reliable in various digital applications.

Applications

CMOS logic comparators are widely used in digital systems for tasks such as sorting algorithms, arithmetic operations, and digital signal processing. Specific examples include their use in microprocessors for decision-making processes, in digital communication systems for error detection and correction, and in embedded systems for real-time data analysis.

Advantages over other Logic Comparators

CMOS logic comparators offer several advantages over other types of logic comparators. They consume less power, especially when not switching, due to their rail-to-rail logic design. This makes them ideal for battery-powered and portable devices. Additionally, CMOS comparators have good power-supply rejection, which enhances their performance in environments with fluctuating power levels.

Limitations

One limitation of CMOS logic comparators is their slower speed compared to other logic families like emitter-coupled logic (ECL). This can be a drawback in applications requiring high-speed data processing. Additionally, CMOS comparators may have higher input offset voltages, which can affect their accuracy in certain applications.

Considerations

When selecting CMOS logic comparators, it is important to consider factors such as initial costs, which are generally lower due to the widespread use of CMOS technology. Operating expenses are minimized due to their low power consumption. However, their durability and accuracy can be influenced by environmental conditions, so proper design and shielding may be necessary. Replacement and maintenance costs are typically low, but it is crucial to ensure compatibility with existing systems to avoid additional expenses.

18 Results
40085BDM [40085BDM from Texas Instruments]
from Rochester Electronics

Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, True Output, CMOS, CDIP16 [See More]

  • Logic Family: CMOS
  • Package Type: DIP; Other; CDIP16
  • Type: Magnitude
Logic Comparators -- 2544981 [74FCT521ATSOG from Integrated Device Technology]
from RS Components, Ltd.

Renesas Electronics 74FCT521ATSOG [See More]

  • Logic Family: CMOS; CMOS
  • Number of Bits: 8
  • Number of Pins: 20
74AC520PC [74AC520PC from onsemi]
from Rochester Electronics

Identity Comparator, AC Series, 8-Bit, Inverted Output, CMOS, PDIP20 [See More]

  • Logic Family: CMOS
  • Package Type: DIP; Other; DIP20
  • Type: Identity
74AC521PC
from Rochester Electronics

74AC521 - Identity Comparator, AC Series, 8-Bit, Inverted Output, CMOS, PDIP20 [See More]

  • Logic Family: CMOS
  • Package Type: DIP; PDIP; Other; PDIP
  • Type: Identity
74AC521SC REEL
from Rochester Electronics

74AC521 - Identity Comparator, AC Series, 8-Bit, Inverted Output, CMOS [See More]

  • Logic Family: CMOS
  • Package Type: SOIC; Other; SOIC20
  • Type: Identity
74AC521SJ [74AC521SJ from onsemi]
from Rochester Electronics

Identity Comparator, AC Series, 8-Bit, Inverted Output, CMOS, PDSO20 [See More]

  • Logic Family: CMOS
  • Package Type: SOP; Other; SOP20
  • Type: Identity
74ACT521MTCX [74ACT521MTCX from onsemi]
from Rochester Electronics

Identity Comparator, AC Series, 8-Bit, Inverted Output, CMOS, PDSO20 [See More]

  • Logic Family: CMOS
  • Package Type: SOP; SSOP; TSSOP; Other; TSSOP20
  • Type: Identity
MC14585BCP [MC14585BCP from onsemi]
from Rochester Electronics

Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, Inverted Output, CMOS, PDIP16 [See More]

  • Logic Family: CMOS
  • Package Type: DIP; Other; DIP16
  • Type: Magnitude
MC14585BDG [MC14585BDG from onsemi]
from Rochester Electronics

Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, Inverted Output, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Package Type: SOP; Other; SOP16
  • Type: Magnitude
MC14585BDR2G [MC14585BDR2G from onsemi]
from Rochester Electronics

Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, Inverted Output, CMOS, PDSO16 [See More]

  • Logic Family: CMOS
  • Package Type: SOIC; Other; SOIC-16
  • Type: Magnitude
8-Bit Identity Comparator -- 74FCT521ATQG
from Integrated Device Technology

The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C [See More]

  • Logic Family: TTL; CMOS
  • Supply Voltage: 5V
  • Type: Identity
  • Package Type: Other; QSOP
IC COMP 1.8V P-P R-R I/O SC70-5 -- 815-LPV7215MG/NOPB [LPV7215MG/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC COMP 1.8V P-P R-R I/O SC70-5 [See More]

  • Logic Family: CMOS; BICMOS
  • Package Type: SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
  • Supply Voltage: 5V; Other; 2.7V
  • Number of units in IC: 1
IC COMP 1.8V SNGL R-R IN SOT23-5 -- 815-LMV7271MF/NOPB [LMV7271MF/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC COMP 1.8V SNGL R-R IN SOT23-5 [See More]

  • Logic Family: CMOS; BICMOS
  • Package Type: Other; SC-74A, SOT-753
  • Supply Voltage: 5V; Other; 1.8V
  • Number of units in IC: 1
IC COMP DUAL 1.8V RRI 8-USMD -- 815-LMV7272TLX/NOPB [LMV7272TLX/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC COMP DUAL 1.8V RRI 8-USMD [See More]

  • Logic Family: CMOS; BICMOS
  • Package Type: Other; 8-WFBGA
  • Supply Voltage: Other; 1.8V
  • Number of units in IC: 2
IC COMP DUAL MICRPWR CMOS 8-SOIC -- 815-LMC6762BIMX [LMC6762BIMX from Texas Instruments]
from Utmel Electronic Limited

IC COMP DUAL MICRPWR CMOS 8-SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
  • Supply Voltage: 5V; Other; 5V
  • Number of units in IC: 2
IC COMP DUAL P-P NANOPWR 8SOIC -- 815-TLV3702IDRG4 [TLV3702IDRG4 from Texas Instruments]
from Utmel Electronic Limited

IC COMP DUAL P-P NANOPWR 8SOIC [See More]

  • Logic Family: CMOS; CMOS
  • Package Type: SOIC; Other; SOIC
  • Supply Voltage: 5V; Other; 5V
  • Number of Pins: 8
IC COMP SNGL CMOS PP/OD SC88A -- 668-HA1631S03CMEL-E [HA1631S03CMEL-E from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC COMP SNGL CMOS PP/OD SC88A [See More]

  • Logic Family: CMOS; CMOS
  • Package Type: SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
  • Supply Voltage: Other; 3V
  • Number of units in IC: 1
IC COMP TINY DUAL LOW V 8VSSOP -- 815-LMV393MMX/NOPB [LMV393MMX/NOPB from Texas Instruments]
from Utmel Electronic Limited

IC COMP TINY DUAL LOW V 8VSSOP [See More]

  • Logic Family: CMOS; BICMOS
  • Package Type: SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
  • Supply Voltage: Other; 2.7V
  • Number of units in IC: 2