SOIC Logic Comparators
from Rochester Electronics
74AC521 - Identity Comparator, AC Series, 8-Bit, Inverted Output, CMOS [See More]
- Package Type: SOIC; Other; SOIC20
- Logic Family: CMOS
- Type: Identity
from DigiKey
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 8-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Type: Magnitude
from Rochester Electronics
74ALS29809 - Comparator and 2 To 4-Bit Decoder [See More]
- Package Type: SOIC; Other; SOIC
from DigiKey
Comparator General Purpose CMOS, Complementary, NMOS, Open-Drain, Push-Pull, TTL 16-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Type: Magnitude
from Rochester Electronics
CD4063B 4-Bit Magnitude Comparators [See More]
- Package Type: SOIC; Other; SOIC16
- Type: Magnitude
from DigiKey
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Type: Magnitude
from Rochester Electronics
Dual Comparator [See More]
- Package Type: SOIC; Other; SOIC8
from DigiKey
IC COMPARATOR 2CH 8-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Type: Magnitude
from DigiKey
IC COMPARATOR 4CH 14-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Type: Magnitude
from DigiKey
Comparator General Purpose Pull Up 8-SO [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Type: Magnitude
from DigiKey
Magnitude Comparator Bit Active High Output AB 16-SO [See More]
- Package Type: SOIC
- Supply Voltage: 4.5V ~ 5.5V
- Type: Magnitude
- Propagation Delay: 44
from DigiKey
Magnitude Comparator Bit Active Low Output A=B 20-SO [See More]
- Package Type: SOIC
- Supply Voltage: 2V ~ 6V
- Type: Identity
- Propagation Delay: 29
from DigiKey
IC COMPARATOR 1CH 8-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Type: Magnitude
from DigiKey
IC COMPARATOR 4CH 16-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Type: Magnitude
from DigiKey
IC COMPARATOR 4CH 14-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Type: Magnitude
from DigiKey
IC COMPARATOR 2CH 8-SOP [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Type: Magnitude
from DigiKey
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Type: Magnitude
from DigiKey
Comparator General Purpose Open Collector 14-DMP [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Type: Magnitude
from DigiKey
Comparator General Purpose Open Collector 8-DMP [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Type: Magnitude
from DigiKey
Comparator General Purpose Open-Collector, MOS, TTL 8-DMP [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Type: Magnitude
from DigiKey
Comparator General Purpose MOS, Open-Collector, TTL 14-SOP [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Type: Magnitude
from DigiKey
Comparator General Purpose MOS, Open-Collector, TTL 8-SOP [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Type: Magnitude
from DigiKey
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Type: Magnitude
from DigiKey
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Type: Magnitude
from DigiKey
Comparator General Purpose CMOS, Push-Pull, TTL 14-SO [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Type: Magnitude
from DigiKey
Magnitude Comparator Bit Active Low Output A=B 20-SO [See More]
- Package Type: SOIC
- Supply Voltage: 4.5V ~ 5.5V
- Type: Identity
- Propagation Delay: 20
from DigiKey
Magnitude Comparator Bit Active High Output AB 16-SO [See More]
- Package Type: SOIC
- Supply Voltage: 3V ~ 18V
- Type: Magnitude
- Propagation Delay: 350
from DigiKey
Magnitude Comparator Bit Active Low Output A=B 20-SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 4.5V ~ 5.5V
- Type: Identity
- Propagation Delay: 10
from DigiKey
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Type: Magnitude
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 5V; Other
from Integrated Device Technology
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C [See More]
- Package Type: SOIC; Other; SOIC 300 MIL
- Supply Voltage: 5V
- Type: Identity
- Logic Family: TTL; CMOS
from LCSC Electronics Technology (HK) Limited
SOIC-20-300mil Digital Comparators ROHS [See More]
- Package Type: SOIC
from Utmel Electronic Limited
IC COMP 1.6V DUAL O-D 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Number of units in IC: 2
- Supply Voltage: 5V; Other; 5V
- Number of Pins: 8
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 16SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 5V; Other
from LCSC Electronics Technology (HK) Limited
AB 33ns@6V,50pF 2V~6V 4 SOIC-16 Digital Comparators ROHS [See More]
- Package Type: SOIC
- Propagation Delay: 33
- Supply Voltage: Other; 2V~6V
- Operating Current: 5.2
from Utmel Electronic Limited
IC COMP 4CH GRND SENSE SOP14 [See More]
- Package Type: SOIC; Other; 14-SOIC (0.173, 4.40mm Width)
- Operating Temperature: -40 to 85
- Number of units in IC: 4
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 GEN PUR 14SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 5V; Other
from LCSC Electronics Technology (HK) Limited
AB 350ns@15V,50pF 3V~18V 4 SOIC-16 Digital Comparators ROHS [See More]
- Package Type: SOIC
- Propagation Delay: 350
- Supply Voltage: Other; 3V~18V
- Operating Current: 4.2
from Utmel Electronic Limited
IC COMP DUAL DIFFERENTIAL 8SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Number of units in IC: 2
- Supply Voltage: 5V; Other; 5V
- Number of Pins: 8
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 1 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 3V; Other
from LCSC Electronics Technology (HK) Limited
AB 45ns@5V,15pF 4.75V~5.25V 4 SOIC-16 Digital Comparators ROHS [See More]
- Package Type: SOIC
- Propagation Delay: 45
- Supply Voltage: Other; 4.75V~5.25V
- Operating Current: 0.4000
from Utmel Electronic Limited
IC COMP DUAL LO PWR 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Logic Family: BIPOLAR
- Supply Voltage: 5V; Other; 5V
- Number of Pins: 8
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 WINDW 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 3V; Other
from Utmel Electronic Limited
IC COMP DUAL OFFSET LV 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Logic Family: BIPOLAR
- Supply Voltage: 5V; Other; 5V
- Number of units in IC: 2
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Utmel Electronic Limited
IC COMP DUAL P-P NANOPWR 8SOIC [See More]
- Package Type: SOIC; Other; SOIC
- Logic Family: CMOS; CMOS
- Supply Voltage: 5V; Other; 5V
- Number of Pins: 8
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 GEN PUR 14SOP [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Utmel Electronic Limited
IC COMP LOW PWR/OFFSET V 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
- Number of units in IC: 4
- Supply Voltage: Other; 36V
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 8SOP [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Utmel Electronic Limited
IC COMP OPEN COLLECTOR 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Number of units in IC: 2
- Supply Voltage: Other; 36V
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
QUAD VOLTAGE COMPARATOR [See More]
- Package Type: SOIC
- Operating Temperature: -25 to 85
from Utmel Electronic Limited
IC COMP OPENDRN 1.6V QUAD 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
- Number of units in IC: 4
- Supply Voltage: 5V; Other; 5V
- Number of Pins: 14
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 GEN PUR 14SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Utmel Electronic Limited
IC COMP QUAD SGL SUPPLY 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
- Number of units in IC: 4
- Supply Voltage: 5V; Other; 5V
- Operating Temperature: -40 to 105
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 20SOIC [See More]
- Package Type: SOIC
- Supply Voltage: Other
from Utmel Electronic Limited
IC COMPANDOR 2CHAN GAIN 16-SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295, 7.50mm Width)
- Logic Family: BIPOLAR
- Supply Voltage: 1.5V; Other; 15V
- Number of Pins: 16
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 GEN PUR 16SOIC [See More]
- Package Type: SOIC
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 GEN PUR 16SOIC [See More]
- Package Type: SOIC
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
COMPARATOR [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 DIFF 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 DIFF 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 DIFF 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 DIFF 14SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.5V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 2 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 1 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.5V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 1 GEN PUR 8SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.5V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 GEN PUR 14SOIC [See More]
- Package Type: SOIC
- Supply Voltage: 1.8V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC COMPARATOR 4 GEN PUR 14SOP [See More]
- Package Type: SOIC
- Supply Voltage: Other