SAS Bus Adapters

25 Results
SAS Host Bus Adapter -- 9200-8e
from Broadcom Inc.

For core business applications like customer resource management (CRM) and enterprise resource planning (ERP), managing large datasets is critical. The SAS 9200-8e 6Gb/s SAS HBA offers an affordable way to add over 500 external SATA or SAS storage devices to these applications and maximize IT... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 520
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9201-16e
from Broadcom Inc.

When working with heavy datasets or tiered storage applications, driving massive external storage arrays is required. The SAS 9201-16e 6Gb/s SAS HBA supports multi-terabyte external arrays so storage capacity can scale to support the needs of users and applications. Connect up to 512 devices with 16... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 528
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9201-16i
from Broadcom Inc.

Large rackmount storage servers aimed at applications such as disk-based archiving or backup and recovery targets need the ability to support large internal storage arrays. The SAS 9201-16i 6Gb/s SAS Host Bus AdapterHBA provides a budget-friendly, high-throughput SAS storage controller for even 8U... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 528
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9202-16e
from Broadcom Inc.

Large-scale, rack-mount storage applications need the ability to add large numbers of SATA or SAS storage devices to scale as capacity needs grow over time. For OEM applications, the SAS 9202-16e 6Gb/s SAS Host Bus AdapterHBA is designed to drive large external storage arrays and enclosures. Connect... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1040
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9206-16e
from Broadcom Inc.

Some applications need massive amounts of fast, scalable external storage. The SAS 9206-16e 6Gb/s SAS HBA is great for environments with large datasets, tiered storage or those that need to support multiple external storage enclosures. Performance of over 1 million input-output operations per second... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1040
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9207-4i4e
from Broadcom Inc.

Applications such as mail servers and data appliances often begin with a moderate amount of internal storage, then need to scale out over time. The SAS 9207-4i4e 6Gb/s SAS Host Bus Adapter supports internal and external storage for flexibility when designing storage infrastructure. Connect up to 256... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 260
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9207-8e
from Broadcom Inc.

The need to store data continues to grow, driven by cloud apps, video and other storage-intensive applications. Be ready for that growth with the SAS 9207-8e 6Gb/s SAS Host Bus Adapter. For connectivity to external storage and JBODs, the 9207-8e can connect to over 1000 SAS or SATA storage devices. [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1032
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9207-8i
from Broadcom Inc.

For mid-range server storage applications such as tiered storage and backup and recovery, the SAS 9207-8i Host Bus Adapter balances affordability with performance and internal scalability. Connect up to 256 SAS and SATA devices with 8 internal 6Gb/s SAS ports. Fit into 1U/2U rack-mounted servers and... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 264
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9210-8i
from Broadcom Inc.

For server and storage OEMs targeting power-sensitive applications, the SAS 9210-8i 6Gb/s SAS Host Bus Adapter provides internal storage connectivity and basic data protection. Designed for mid-sized storage servers and other mid-range applications. Connect up to 256 SAS and SATA devices with 8... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 264
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9211-4i
from Broadcom Inc.

Accelerate workstation storage performance for demanding applications like digital content creation and software development. The SAS 9211-4i 6Gb/s SAS Host Bus Adapter also features integrated RAID for volume striping or mirroring, freeing host CPU resources for other high-priority tasks. Connect... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 260
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9211-8i
from Broadcom Inc.

The SAS 9211-8i 6Gb/s SAS Host Bus Adapter combines performance and onboard basic RAID data protection. Integrated RAID provides basic data protection for additional peace of mind. Connect up to 256 SAS and SATA devices with 8 internal 6Gb/s SAS and SATA ports. Fit into 1U/2U rack-mounted servers... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 264
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9212-4i4e
from Broadcom Inc.

Smaller businesses or applications such as email and file serving may choose SATA drives for their lower cost per gigabyte. The SAS 9212-414e 6 Gb/s SAS Host Bus Adapter has four internal SATA ports alongside four external SAS and SATA ports, allowing expansion with SATA drives or higher performance... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 260
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9217-4i4e
from Broadcom Inc.

For OEM applications requiring internal and external storage connectivity, the SAS 9217-4i4e 6Gb/s SAS Host Bus Adapter is well-suited for business applications like email, file serving and databases. With integrated RAID data protection, the SAS 9217-4i4e combines basic data protection with the... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 260
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9217-8i
from Broadcom Inc.

For OEM applications such as mid-sized storage servers, tiered storage systems and backup and recovery, balance protection and connectivity with integrated RAID data protection. The SAS 9217-8i 6Gb/s SAS Host Bus Adapter offers ample room for storage-intensive systems plus the data protection of... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 264
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9300-16e
from Broadcom Inc.

Designed for large-scale, data intensive applications, the SAS 9300-16e 12Gb/s SAS HBA is ideal for tiered storage or multiple external storage enclosures. With performance of over 2 million input-output operations per second (IOPS), this adapter delivers the performance and scalability needed by... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 520
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9300-16i
from Broadcom Inc.

Designed for large-scale, data intensive applications, the SAS 9300-16i 12Gb/s SAS HBA is ideal for increased connectivity and maximum performance for high-end servers and appliances with internal storage. With performance nearing 2 million input-output operations per second (IOPS), this adapter... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1040
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9300-4i
from Broadcom Inc.

Add the performance of 12Gb/s SAS to workstations and 1U/2U servers with the SAS 9300-4i 12Gb/s SAS Host Bus Adapter. For applications needing internal connectivity, the 9300-4i supports 12Gb/s SAS storage as well as SATA infrastructure. Connect up to 1024 SAS and SATA devices with 4 internal 12Gb/s... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1028
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9300-4i4e
from Broadcom Inc.

Storage strategies never sit still for long. Today ’s approach might be based on 6Gb/s internal SATA drives while the next quarter may call for a new application needing external 12Gb/s SAS. The SAS 9300-4i4e 12Gb/s SAS Host Bus Adapter provides the flexibility to grow storage architecture as... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1032
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9300-8e
from Broadcom Inc.

For applications needing external storage connectivity, the SAS 9300-8e 12Gb/s SAS Host Bus Adapter allows servers of any size to attach to over 1000 SAS or SATA end devices in external enclosures. Scale storage to support performance and capacity-intensive applications with 12Gb/s SAS and the... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1032
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9300-8i
from Broadcom Inc.

Demanding applications may require dozens of internal drives servicing thousands of users. The SAS 9300-8i 12Gb/s SAS Host Bus Adapter provides bandwidth for critical applications in 1U/2U servers and workstations. Support for both SAS and SATA drives gives flexibility in designing storage... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1032
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9302-16e
from Broadcom Inc.

For server and storage systems needing maximum throughput, the SAS 9302-16e HBA delivers up to 2.8 million input-output operations per second. Using two SAS 3008 12Gb/s SAS controllers with a 16 lane PCI Express 3.0 interface gives Avago the highest performing HBA. Connects up to 1024 SAS and SATA... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1040
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9305-16e
from Broadcom Inc.

Designed for large-scale, data-intensive applications, the SAS 9305-16e 12Gb/s SAS HBA is ideal for tiered storage or multiple external storage enclosures. The 9305-16e is a single-chip low-profile adapter providing up to 16 direct external drive connections or full scalability using expanders. With... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1024
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9305-16i
from Broadcom Inc.

Designed for large-scale, data-intensive applications, the SAS 9305-16i 12Gb/s SAS HBA is ideal for increased connectivity and maximum performance for high-end servers and appliances with internal storage. With performance of over 1.5 million input-output operations per second (IOPS), this adapter... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1024
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9305-24i
from Broadcom Inc.

Introducing the industry's first single-chip, low-profile* 24-port SAS/SATA HDD and SSD direct attach Host Bus Adapter. Using the SAS3224 IOC, this HBA achieves over 1.5 million IOPs with minimal latency and 6,400 MBps throughput performance. The SAS 9305-24i HBA enables data center scaling by... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 24
  • Product Form Factor: Board-level Unit
SAS Host Bus Adapter -- 9311-4i4e
from Broadcom Inc.

Build flexible, protected OEM server storage systems with the SAS 9311-4i4e 12Gb/s SAS Host Bus Adapter. With internal 12Gb/s SAS and 6Gb/s SATA storage connectivity and integrated RAID data protection, OEMs can create flexible systems for wide-ranging user needs. Connect up to 1024 SAS and SATA... [See More]

  • Bus Protocols: PCIExpress; SAS
  • Number of Expansion Slots: 1032
  • Product Form Factor: Board-level Unit