Board-level Unit Bus Adapters

24 Results
ISA to PC/104 Adapter -- AD003
from Connect Tech Inc.

Mounts and tests a PC/104 card in a standard ISA slot [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: ISA/EISA; PC/104
1 Port 16GFC Short Wave Optical Host Bus Adapter LC SFP+ -- LPe31000 FC Host Bus Adapter
from Broadcom Inc.

The Emulex Gen 6 (16/32Gb) Fibre Channel (FC) Host Bus Adapters (HBAs) by Broadcom are designed to address the demanding performance, reliability and management requirements of modern networked storage systems that utilize high performance and low latency solid state storage drives for caching and... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCIExpress
32/64b 33/66 MHz PCI-x to PMC-x Adapter -- Model 8098A
from ELMA Electronic Inc.

32/64b 33/66 MHz PCI-x to PMC-x Adapter. Model 8098a. Permits operation of a standard 32 or 64 bit PCI-X card in a PMC slot. Passive adapter - no software set up required. Supports "PCI-X Capable" signal allowing use of legacy PCI boards or PCI-X boards. LEDs monitor power supplies and key signals... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCI-X
2 Ports 16GFC Short Wave Optical Host Bus Adapter – LC SFP+ -- LPe31002 FC Host Bus Adapter
from Broadcom Inc.

The Emulex Gen 6 (16/32Gb) Fibre Channel (FC) Host Bus Adapters (HBAs) by Broadcom are designed to address the demanding performance, reliability and management requirements of modern networked storage systems that utilize high performance and low latency solid state storage drives for caching and... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCIExpress
64-bit PMC to PCI Adapter -- Model 8096
from ELMA Electronic Inc.

Enables the use of PMCs in a PCI based system. Designed to improve signal integrity while retaining passive adapter. Key control signals on PCI fixed to ground to reduce signal undershoot. 5V to 3.3V Linear regulator provided. LEDs monitor power and key PCI signals. VIO signal monitor LED to... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCI
8Gb/s Fibre Channel PCI Express 2.0 Quad-Channel Host Bus Adapter -- LPe12004 FC
from Broadcom Inc.

Unparalleled manageability, reliability, performance and ease of deployment. Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the quad-channel Emulex LPe12004 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise,... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 4
  • Bus Protocols: PCIExpress
Bridged 64-bit/66 MHz DC/DC PMC to PCI Adapter -- Model 8094
from ELMA Electronic Inc.

Enables use of PMC within a PCI environment. 21154 PCI to PCI bridge chip operates in either 33 or 66 Mhz. Provides DC to DC converter to convert 5V power from PCI to 3.3V on PMC. LEDs monitor power, voltage and key bus signals. JTAG signals brought out to 10-pin headers to program PLD and FPGA... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCI
8Gb/s Fibre Channel PCI Express 2.0 Single Channel Host Bus Adapter -- LPe12000 FC
from Broadcom Inc.

Unparalleled manageability, reliability, performance and ease of deployment. Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the single-port LPe12000 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise, mixed-operating... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 1
  • Bus Protocols: PCIExpress
Bridged 64-bit/66 MHz PMC to PCI Adapter -- Model 8093
from ELMA Electronic Inc.

Enables use of PMC within a PCI environment. 21154 PCI to PCI bridge chip operates in either 33 or 66 Mhz. Utilizes 3.3V power directly from the PCI. LEDs monitor power, voltage and key bus signals. JTAG signals brought out to 10-pin headers to program PLD and FPGA logic on PMC. Rows A & C... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCI
8Gb/s Fibre Channel PCI Express 2.0 Single Channel Host Bus Adapter -- LPe1250
from Broadcom Inc.

The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance —20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 1
  • Bus Protocols: PCIExpress
PCI to PMC Adapter for Test -- Model 8097
from ELMA Electronic Inc.

For use in a lab environment. Enables use of 32-bit PCI card in a PMC slot. PCI card plugs in perpendicular to PMC card. Connector permits short PCI card to plug in without interfering with a. VME backplane or board front panel. LEDs monitor power supplies and key PCI signals. Two versions: 5V and... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCI
8Gb/s Fibre Channel PCI Express 2.0 Single Channel Host Bus Adapter -- LPe1250 FC
from Broadcom Inc.

Unparalleled manageability, reliability, performance and ease of deployment. Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the single-channel LPe1250 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise,... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 1
  • Bus Protocols: PCIExpress
PMC to PCI Adapter for Test -- Model 8091
from ELMA Electronic Inc.

Allows operation of standard 32-bit PCI card in a PMC slot [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCI
8Gb/s Fibre Channel PCI Express Dual-Channel Host Bus Adapter -- LPe12002 FC
from Broadcom Inc.

Unparalleled manageability, reliability, performance and ease of deployment. Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel Emulex LightPulse LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 2
  • Bus Protocols: PCIExpress
SCSI to SATA Conversion Module 6U VME with Dual Front Removable Drives
from ELMA Electronic Inc.

SCSI drives are increasingly scarce but your old interface isn ’t going away just yet. The 5056 solves that problem by providing either narrow SCSI or SATA interface connectivity in a single card with dual front removable drive canisters. This 6U VME dual slot module utilizes leading edge... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: SCSI
8Gb/s Fibre Channel PCI Express Dual-Channel Host Bus Adapter with Long Wave Optical Transceivers -- LPe12002-X8 FC
from Broadcom Inc.

Unparalleled manageability, reliability, performance and ease of deployment. Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise,... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 2
  • Bus Protocols: PCIExpress
XMC-PCIeSor High Speed PCIe Gen 2 Single SSD Adapter
from ELMA Electronic Inc.

The Model 9301 is a VITA 42.3 XMC adapter card / mezzanine storage module with a single M.2 SSD site. The M.2 site supports up to 4 lanes of PCIe Gen 2 connectivity at 5 Gb/s per lane when a Gen 2 or 3 capable M.2 PCIe card is used. The 9301 also accepts x1, x2, or x4 M.2 cards at PCIe Gen 1, Gen 2... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCIExpress
8GFC PCIe 3.0 Quad-port Adapter for Slot-constrained Servers -- LPe15004 FC
from Broadcom Inc.

The Emulex LPe15004 is an Advanced-8 8Gb Fibre Channel (8GFC), quad-port, low-profile Host Bus Adapter (HBA) featuring a PCI Express (PCIe) 3.0 interface. It delivers breakthrough 8GFC I/O operations per second (IOPS) performance and advanced features such as T10 Protection Information (T10 PI) data... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 4
  • Bus Protocols: PCIExpress
XMC-PCIeSor High Speed PCIe Gen 2 Triple M.2 SSD Adapter
from ELMA Electronic Inc.

The Model 9302 is a VITA 42.3 XMC adapter card with three M.2 SSD sites. Each M.2 site supports one lane of PCIe Gen 2 connectivity at 5 Gb/s per lane when a Gen 2 or 3 capable M.2 PCIe card is used. An onboard Gen2 PCI Express (PCIe) switch connects one 4-lane upstream PCIe port to three 1-lane... [See More]

  • Product Form Factor: Board-level Unit
  • Bus Protocols: PCIExpress
Gen 5 16GFC Quad-port Adapter for Slot Constrained Servers -- LPe16004 FC
from Broadcom Inc.

The PCI Express (PCIe) 3.0 LPe16004 quad-port Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) delivers up to 2.4 million I/O operations per second (IOPS) —twice the IOPS of other 16GFC HBAs, making it ideal for slot constrained servers and environments that need to maximize FC connectivity... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 4
  • Bus Protocols: PCIExpress
Gen 5 16GFC Single-port Adapter for Virtualized, Cloud, and Mission Critical Deployments -- LPe16000B FC
from Broadcom Inc.

The PCI Express (PCIe) 3.0 LPe16000B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance —20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 1 to 21
  • Bus Protocols: PCIExpress
SAS Host Bus Adapter -- 9200-8e
from Broadcom Inc.

For core business applications like customer resource management (CRM) and enterprise resource planning (ERP), managing large datasets is critical. The SAS 9200-8e 6Gb/s SAS HBA offers an affordable way to add over 500 external SATA or SAS storage devices to these applications and maximize IT... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 520
  • Bus Protocols: PCIExpress; SAS
SAS Host Bus Adapter -- 9201-16e
from Broadcom Inc.

When working with heavy datasets or tiered storage applications, driving massive external storage arrays is required. The SAS 9201-16e 6Gb/s SAS HBA supports multi-terabyte external arrays so storage capacity can scale to support the needs of users and applications. Connect up to 512 devices with 16... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 528
  • Bus Protocols: PCIExpress; SAS
SAS Host Bus Adapter -- 9201-16i
from Broadcom Inc.

Large rackmount storage servers aimed at applications such as disk-based archiving or backup and recovery targets need the ability to support large internal storage arrays. The SAS 9201-16i 6Gb/s SAS Host Bus AdapterHBA provides a budget-friendly, high-throughput SAS storage controller for even 8U... [See More]

  • Product Form Factor: Board-level Unit
  • Number of Expansion Slots: 528
  • Bus Protocols: PCIExpress; SAS