PCI Bus Adapters
from AAEON Electronics, Inc.
PCI-104 to Mini-PCI Conversion Module. Main Feature. Type 3 Mini-PCI. 32-bit PCI Local Bus. Power Requirement: +3.3V. Dimension: 3.55 ” (L) x 3.78 ” (W) (90 mm x 96 mm) [See More]
- Bus Protocols: PCI; PCI-104
from Connect Tech Inc.
Enables you to debug your work, even when the system hangs [See More]
- Bus Protocols: PCI
- Product Form Factor: Board-level Unit
from ELMA Electronic Inc.
Enables the use of PMCs in a PCI based system. Designed as a low cost solution. A & C rows of 96-pin DIN connect with 64-pin I/O connector. Includes aluminum front panel [See More]
- Bus Protocols: PCI
from ELMA Electronic Inc.
Enables the use of PMCs in a PCI based system. Designed to improve signal integrity while retaining passive adapter. Key control signals on PCI fixed to ground to reduce signal undershoot. 5V to 3.3V Linear regulator provided. LEDs monitor power and key PCI signals. VIO signal monitor LED to... [See More]
- Bus Protocols: PCI
- Product Form Factor: Board-level Unit
from ELMA Electronic Inc.
Enables use of PMC within a PCI environment. 21154 PCI to PCI bridge chip operates in either 33 or 66 Mhz. Provides DC to DC converter to convert 5V power from PCI to 3.3V on PMC. LEDs monitor power, voltage and key bus signals. JTAG signals brought out to 10-pin headers to program PLD and FPGA... [See More]
- Bus Protocols: PCI
- Product Form Factor: Board-level Unit