Adjustable Voltage Programmable Power Supplies
from Associated Power Technologies, Inc.
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
- Form Factor: Desktop / Free Standing; Rack Mount
- Type: Power Supplies, All Types; AC Power Source
- Applications: Instrumentation, Testing Equipment
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Thermostat and fast acting line fuses. Frequency Response: Full power 30Hz-5KHz with... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Power Factor Correction; Temperature Compensated
- Form Factor: Rack Mount
- Type: Power Supplies, All Types; AC Power Source
- Applications: Testing Equipment
from Associated Power Technologies, Inc.
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current; Programmable Test Parameters
- Form Factor: Desktop / Free Standing
- Type: Power Supplies, All Types; AC Power Source
- Applications: Instrumentation, Military, Testing Equipment, Avionics, Manufacturing
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Automatic reset thermostat. Frequency Response: Full power 45Hz-20KHz, reduced power... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Power Factor Correction; Temperature Compensated
- Form Factor: Rack Mount
- Type: Power Supplies, All Types; AC Power Source
- Applications: Testing Equipment
from Associated Power Technologies, Inc.
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
- Form Factor: Desktop / Free Standing
- Type: Power Supplies, All Types; AC Power Source
- Applications: Instrumentation
from Associated Power Technologies, Inc.
Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1 Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1 Ø and 3 Ø output configurations. Our SmartDETECT... [See More]
- Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
- Form Factor: Desktop / Free Standing
- Type: Power Supplies, All Types; AC Power Source
- Applications: Instrumentation, Testing Equipment