Rack Mount Programmable Power Supplies

45 Results
DC Power Supplies, Asterion DC Half-Rack Series
from AMETEK Programmable Power

Sorensen Asterion DC Half-Rack Series by AMETEK Programmable Power. The Sorensen Asterion DC Half-Rack Series delivers the intelligence, flexibility, and precision of the proven Asterion platform in a compact 1U half-rack form factor. It provides 1.7 kW of programmable DC output power while... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 40.0 to 600.0
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Current: 2.8 to 42
1U Switching Regulated Power Supplies, Benchtop
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter; Power Supplies, All Types; Current Source; DC Power Supply
  • Applications: Instrumentation
10kW in 2U & 15kW in 3U -- GSP10-1000
from TDK-Lambda Europe GmbH

The new, five year warranty, GENESYS+ ™ high power GSP models of programmable DC power supplies offer 10kW in a 2U high package and 15kW in 3U with output voltages and currents of up to 0 ‑10V/1,500A to 0-600V/25.5A. GSP can operate in constant voltage, constant current and constant... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 10.0
  • Type: Power Supplies, All Types
  • DC Output Current: 1000
1U Switching Regulated Power Supplies, Rackmount
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Rack Mount; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter; Power Supplies, All Types; Current Source; DC Power Supply
  • Applications: Instrumentation
15kW in 2U & 22.5kW in 3U -- GSPL100-150
from TDK-Lambda Europe GmbH

The five year warranty, GENESYS+ ™ high power GSPL models of programmable DC power supplies offer 15kW in a 2U high package and 22.5kW in 3U with output voltages and currents of up to 0 ‑20V/1,125A to 0-1,500V/15A. The GSPL can operate in constant voltage, constant current and constant... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 100.0
  • Type: Power Supplies, All Types
  • DC Output Current: 150
Acopian Custom Power Supply System Builder
from Acopian Power Supplies

We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Linear Power Supply; Switching Power Supply
  • Type: AC/DC Converter; High Voltage; Power Supplies, All Types; DC Power Supply; DC Power System; DC-DC Converter
  • Applications: Instrumentation
1kW and 1.5kW 1U Half Wide Power Supply -- GH10-100
from TDK-Lambda Europe GmbH

The new, five year warranty, GENESYS+ GH1kW and GH1.5kW half rack, 1U programmable power supply series can deliver power ratings up to 1500W, with the highest power density and lightest weight ( < 3.5kg ) available in a half rack size. It offers voltages of up to 600V and output current up to... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 10.0
  • Type: Power Supplies, All Types
  • DC Output Current: 100
Rack Mounting - Linear Power Supplies
from Acopian Power Supplies

All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies. Voltage programmable using resistance. [See More]

  • Form Factor: Rack Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter; Power Supplies, All Types; Current Source; DC Power Supply
  • Applications: Instrumentation
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U -- G10-100
from TDK-Lambda Europe GmbH

The new, five year warranty, GENESYS+ ™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19 ” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight ( < 5kg for the 1.7kW, <7.5kg for the... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 10.0
  • Type: Power Supplies, All Types
  • DC Output Current: 100
Rack Mounting - Regulated
from Acopian Power Supplies

Ideal for laboratory and instrumentation applications, these rack mounting supplies have the same output ratings and specifications as the modular supplies, but additionally feature calibrated ten-turn controls (with locking vernier dials) for precisely setting voltage and current. Voltmeter and... [See More]

  • Form Factor: Rack Mount
  • Applications: Instrumentation
  • Type: High Voltage; Power Supplies, All Types; Current Source
  • DC Output Voltage: 0.0 to 30000.0
2kVA, 3kVA, 6kVA and 9kVA AC Programmable Power Sources -- GAC-02
from TDK-Lambda Europe GmbH

Suitable for 19 ’ ’ rack mounting, the GENESYS ™AC (GAC) programmable power sources have a very high power density. The series offers several power levels from 2kVA and 3kVA in 1U format to 6kVA and 9kVA in 3U format with the possibility of paralleling units to increase the output... [See More]

  • Form Factor: Rack Mount
  • Type: Power Supplies, All Types
2U 200W, 400W, 600W and 800W Power Supply -- Z10-20
from TDK-Lambda Europe GmbH

Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 10.0
  • Type: Power Supplies, All Types
  • DC Output Current: 20
3.3kW and 5kW Rack Mount power supply -- GEN 10-330-1P230
from TDK-Lambda Europe GmbH

The five year warranty GENESYS ™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 10.0
  • Type: Power Supplies, All Types
  • DC Output Current: 330
750W 1U Half Wide Power Supply -- GENH100-7.5
from TDK-Lambda Europe GmbH

This GENESYS ™ series can supply power ratings up to 780W, the highest power density available in a 1U half rack size. It offers voltages of up to 600V and currents of up to 100A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 100.0
  • Type: Power Supplies, All Types
  • DC Output Current: 7.5
750W, 1.5kW & 2.4kW Power Supply -- GEN10-240
from TDK-Lambda Europe GmbH

The GENESYS ™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB &... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 10.0
  • Type: Power Supplies, All Types
  • DC Output Current: 240
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet -- GSPS10-3000
from TDK-Lambda Europe GmbH

Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0 ‑10V/4,500A to 0-1500V/60A. The GSPS series... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 10.0
  • Type: Power Supplies, All Types
  • DC Output Current: 3000
Front End Power Supplies -- CAR0812FP
from Lineage Power

Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications
Automated AC Power Source -- APT MODEL 7004
from Associated Power Technologies, Inc.

Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or... [See More]

  • Form Factor: Desktop / Free Standing; Rack Mount
  • Applications: Instrumentation, Testing Equipment
  • Type: Power Supplies, All Types; AC Power Source
  • AC Output Power: 400
OPUS C Series DC Power System -- OPUS C 24-5.5 R
from Efore, Inc.

OPUS C 24-5.5 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 5.5 kW at 24 VDC. OPUS C 24-5.5 R is a compactly integrated DC power system using MRC 24-1100 convection cooled rectifiers and a comprehensive VIDI... [See More]

  • Form Factor: Rack Mount
  • Applications: Instrumentation, Semiconductor/Thin Film, Telecommunications, Industrial
  • Type: Power Supplies, All Types; DC Power Supply; DC Power System
  • DC Output Voltage: 21.0 to 31.5
AC Constant Voltage Source -- 1000S
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Thermostat and fast acting line fuses. Frequency Response: Full power 30Hz-5KHz with... [See More]

  • Form Factor: Rack Mount
  • Applications: Testing Equipment
  • Type: Power Supplies, All Types; AC Power Source
  • AC Output Voltage: 0.0 to 260.0
AC Constant Current Sources -- AL-100-CR-H/S
from Amp-Line Corp.

Constant Current Source (Linear AC Power Source / Power Supply): 0-20 A @ 5 V compliance voltage; 0-50 A @ 2 V compliance voltage; 100 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost. [See More]

  • Form Factor: Rack Mount
  • Technology: Linear Power Supply
  • Type: Power Supplies, All Types; Current Source; AC Power Source
  • Applications: High Current, High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
HEB/HIB Series
from Matsusada Precision, Inc.

Ultra low ripple, high stability, low temperature coefficient, floating 4ch [See More]

  • Form Factor: Rack Mount
  • Applications: Electron Microscope
  • Type: High Voltage; Power Supplies, All Types; DC Power Supply
  • DC Output Voltage: 0.0 to 100000.0
DC Progrmmable Power Supplies -- Genesys™ 10kW
from TDK-Lambda Americas Inc., High Power Division

Genesys ™ 10kW, up to 1,500V, up to 1,000A. The Genesys ™ 3U Full-Rack (GEN-3U) series of 10kW DC Programmable Power Supplies provides high power density (up to 10.2kW) with a complete set of user-friendly interfaces within a 3U profile. This series offers Output voltages from 7.5V (@... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 1500.0
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Current: 0.0 to 1000
Front End Power Supplies -- CAR1212DC
from Lineage Power

Offering optimum efficiency and power density, the CAR1212DC is a front-end power supply module designed for datacom or distributed power applications requiring a 48Vdc input range. The CAR1212FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. [See More]

  • Form Factor: Rack Mount
  • Applications: High Current, Telecommunications
  • Type: Power Supplies, All Types; DC-DC Converter
  • DC Output Voltage: 10.8 to 13.2
PoMo 300 -RU DC Power System -- 95M080
from Efore, Inc.

POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to 720 W. The system is based on the PSM convection cooled rectifier and the MCU controller. The system may be placed on... [See More]

  • Form Factor: Rack Mount
  • Applications: Instrumentation, Military, Semiconductor/Thin Film, Telecommunications, Security/Monitoring/Alarm
  • Type: Medical Power Supply; Power Supplies, All Types; DC Power Supply; DC Power System
  • DC Output Voltage: 19.0 to 30.0
AC Constant Voltage Source -- 80S
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Automatic reset thermostat. Frequency Response: Full power 45Hz-20KHz, reduced power... [See More]

  • Form Factor: Rack Mount
  • Applications: Testing Equipment
  • Type: Power Supplies, All Types; AC Power Source
  • AC Output Voltage: 0.0 to 260.0
AC Constant Voltage Source -- AL-1000-CV/S
from Amp-Line Corp.

Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request. [See More]

  • Form Factor: Rack Mount
  • Technology: Linear Power Supply
  • Type: Plasma Power Supply; Power Supplies, All Types
  • Applications: High Frequency, Instrumentation, Magnetic, Testing Equipment
DC Progrmmable Power Supplies -- Genesys™ 1U 2.4kW
from TDK-Lambda Americas Inc., High Power Division

Genesys ™ 1U 2.4kW, up to 300A. The Genesys ™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of user-friendly interfaces within a 1U (1.75 ”) profile. This series offers Output voltages from 8V (@... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 600.0
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Current: 0.0 to 300
Front End Power Supplies -- CAR1212FP
from Lineage Power

Offering optimum efficiency and power density, the CAR1212FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1212FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications
AC Power Supply/Current Source -- 250S-CR
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Input Power: 115 or 230 volts 50 or 60 Hz. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit... [See More]

  • Form Factor: Rack Mount
  • Applications: Testing Equipment
  • Type: Power Supplies, All Types; Current Source
  • AC Output Current: 0.0 to 15
Constant Current Mode Multi-Phase Programmable Power Source -- AL-150-CR-GPIB-3
from Amp-Line Corp.

Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no additional cost. [See More]

  • Form Factor: Rack Mount
  • Technology: Linear Power Supply
  • Type: Power Supplies, All Types; Current Source
  • Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
DC Progrmmable Power Supplies -- Genesys™ 1U 750W and 1.5kW
from TDK-Lambda Americas Inc., High Power Division

Genesys ™ 1U 750W and 1.5kW, up to 200A. The Genesys ™ 1U Full-Rack (GEN-1U) series of 750W/1500W DC Programmable Power Supplies provides high power density (up to 780W/1560W) with a complete set of user-friendly interfaces within a 1U (1.75 ”) profile. This series offers Output... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 600.0
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Current: 0.0 to 200
Front End Power Supplies -- CAR1248FP
from Lineage Power

Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package,... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications, Testing Equipment
DC Progrmmable Power Supplies -- Genesys™ 1U 750W Half Rack
from TDK-Lambda Americas Inc., High Power Division

Genesys ™ 1U 750W Half Rack, up to 100A. The Genesys ™ 1U Half-Rack (GENH) series of 750W DC Programmable Power Supplies provides high power density (up to 780W) with a complete set of user-friendly interfaces within a 1U (1.75 ”) half-rack profile. This series offers Output... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 600.0
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Current: 0.0 to 100
Front End Power Supplies -- CAR1612FP
from Lineage Power

Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package,... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications
DC Progrmmable Power Supplies -- Genesys™ 3.3kW
from TDK-Lambda Americas Inc., High Power Division

Genesys ™ 3.3kW, up to 400A. The Genesys ™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 400A) to 600V (@... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 600.0
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Current: 0.0 to 400
Front End Power Supplies -- CAR2024FP
from Lineage Power

Offering optimum efficiency and power density, The CAR2024FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2024FP utilizes the latest, cost optimized technology to provide a regulated single output voltage of 24Vdc. Packaged in a small 1U package,... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications, Wireless
Programmable DC power supply -- ESS Series - 10kW & 15kW
from TDK-Lambda Americas Inc., High Power Division

The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent... [See More]

  • Form Factor: Rack Mount
  • DC Output Voltage: 0.0 to 600.0
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Current: 0.0 to 1000
Front End Power Supplies -- CAR2512FP
from Lineage Power

Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package,... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications
SCR phase-controlled DC Power Supplies -- EMHP Series - 20kW, 30kW, 60kW, 90kW
from TDK-Lambda Americas Inc., High Power Division

EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW. Based on a regulated SCR phase control topology the EMHP is ideally suited to applications where raw bulk power is required in a... [See More]

  • Form Factor: Rack Mount
  • Technology: SCR Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • DC Output Voltage: 0.0 to 600.0
Front End Power Supplies -- CAR2548DC
from Lineage Power

Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes the latest, cost optimized technology to provide a regulated single output voltages of... [See More]

  • Form Factor: Rack Mount
  • Applications: High Current, Telecommunications
  • Type: Power Supplies, All Types; DC-DC Converter
  • DC Output Voltage: 43.2 to 52.8
Front End Power Supplies -- CAR2548FP
from Lineage Power

Offering optimum efficiency and power density, The CAR2548FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2548FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package,... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications
Front End Power Supplies -- CAR3010K1
from Lineage Power

Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications
Rectifier -- CP2000AC54PE
from Lineage Power

The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply; DC Power System
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless
Rectifier -- EP0800
from Lineage Power

Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized... [See More]

  • Form Factor: Rack Mount
  • Technology: Switching Power Supply
  • Type: Power Supplies, All Types; DC Power Supply
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless