Priority Encoder Logic Encoders
2 Results
Encoder & Decoder ICs -- 1450017 [CD4532BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.
from RS Components, Ltd.
Encoder 8-to-3 Priority CMOS [See More]
-
Supply Voltage: 18 v
18 v - Package Type: DIP; Pdip
- Features: Priority Encoder
- Logic Family: CMOS
8-Input Priority Encoder -- 10565/E,F
from Lansdale Semiconductor, Inc.
from Lansdale Semiconductor, Inc.
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate. [See More]
- Input Lines: 8
- Features: Priority Encoder
- Supply Voltage: (-8) VDC
- Package Type: DIP (optional feature); Lead Flat Pack