3.6 V Logic Encoders
from Linx Technologies
The new DS Series Encoder/Decoder IC from Linx makes it simple to add a robust serial protocol with the ease of DIP switch addressing. The DS lets users set up to 1,022 unique addresses for communication between devices, similar to older Holtek ® products, but with a stable serial protocol. [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
- Package Type: SSOP
- Input Lines: 8
- Number of Pins: 28
from Linx Technologies
HS Series Remote Control Encoder & Decoder. Integrated Circuits with Very High Security. Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
- Package Type: SSOP
- Input Lines: 8
- Number of Pins: 20
from Linx Technologies
KH2 Series RF Transmitter/Encoder and Receiver/Decoder Modules. Transmitters and Receivers for Digital Data with Integrated Encoders and Decoders. Trigger discrete actions with button presses or contact closures by using KH2 Series transmitter/encoder and receiver/decoder modules. They contain... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
- Package Type: Reflow-compatible SMD
- Input Lines: 8
- Number of Pins: 24
from Linx Technologies
MS Series Remote Control Encoder & Decoder. Integrated Circuits with Medium Security. Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security. It lets you send... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
- Package Type: SSOP
- Input Lines: 8
- Number of Pins: 20
from Linx Technologies
MT Series Remote Control Transcoder. Integrated Circuit with Medium Security. Trigger discrete actions with button presses or contact closures by using MT Series transcoders with Linx RF modules. A transcoder combines an encoder and decoder. When used with Linx RF modules, the MT Series provides a... [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
- Package Type: SSOP
- Input Lines: 8
- Number of Pins: 20