Cutter Kiosk and POS Printers

11 Results
Epson -- EU-T300
from Telpar

3.1 inch + (80 mm) paper width,. USB, Parallel (IEEE-1284 Centronics), RS-232 Serial. Tilt front load with removable spindle. Large roll paper diameter up to 6 inch option. Compatible with ESC/POS , WIN95/98/2000/NT/XP/linux. 24 VDC/ 12 vdc option [See More]

  • Technology: Direct Thermal
  • Printing Rate: 150
  • Mounting Options: Modular
  • Resolution: 203
EPL1900 Series -- EPL1954S2P
from Citizen Systems America Corporation

Thermal printer unit with built-in control board, auto paper cutter [See More]

  • Technology: Thermal Transfer; Line Printer
  • Features: Cutter
  • Mounting Options: Panel Mount
Epson -- EU-T300C
from Telpar

The Epson EU-T300C is a fast, reliable drop-in printing solution designed specifically for smaller kiosks and basic applications. The EU-T300C printer features best-in-class components, high-quality thermal printing, industry-leading reliability, support for a variety of paper stock and easy... [See More]

  • Technology: Direct Thermal
  • Printing Rate: 150
  • Mounting Options: Modular
  • Resolution: 203
Epson -- EU-T400
from Telpar

3.1 inch + (80 mm) paper width (widths from 58mm-82.5mm available). USB, Parallel (IEEE-1284 Centronics), RS-232 Serial. Complete drop-in solution with control boards. Large roll paper diameter up to 8 inch option. Compatible with ESC/POS, WIN95/98/2000/NT/XP/linux. 24 VDC ± 2.4 V [See More]

  • Technology: Direct Thermal
  • Printing Rate: 150
  • Mounting Options: Modular
  • Resolution: 203
Epson -- M-T530A/540A
from Telpar

Epson ’s M-T500 Series is the first thermal printer mechanism designed for high-speed graphics printing in the Windows ® environment. If you ’re searching for a high-speed thermal printer that does it all, then look no further. Epson ’s M-T500 Series offers the performance,... [See More]

  • Technology: Direct Thermal
  • Printing Rate: 150
  • Mounting Options: Modular
  • Digital Interface: Serial/Digital; RS-232, IEEE 1284, USB
Fujitsu -- FTP-639
from Telpar

3 inch (80mm) paper width. USB, Serial RS232. AutoCutter and Control board with integrated paper feed. High Speed (200mm/sec) Prints 2-D barcodes. 24VDC [See More]

  • Technology: Direct Thermal
  • Printing Width: 72
  • Mounting Options: Modular
  • Printing Rate: 40 to 200
Telpar -- MTP 630
from Telpar

3 inch (80 mm) paper width. Parallel (Centronics), RS-232 Serial. Autocutter, compact footprint. Compatible with ESC/POS feature set. Inverted print mode, big image mode, reverse video mode. MS Windows 2000 Drivers available. 24VDC or a 98 to 240VAC @ 47 to 63 Hz [See More]

  • Technology: Direct Thermal
  • Printing Width: 72
  • Mounting Options: Modular
  • Printing Rate: 79
Telpar -- MTP-1530
from Telpar

3 inch (80mm) or 3.23 inch (82mm) paper width. USB, Parallel (IEEE-1284 Centronics), RS-232 Serial. Autofeed, Cutter. EPSON Windows Driver available. 24VDC or a 98 to 240VAC @ 47 to 63 Hz [See More]

  • Technology: Direct Thermal
  • Printing Width: 72
  • Mounting Options: Modular
  • Printing Rate: 150
Telpar -- MTP-2283i
from Telpar

Uses 8 ½ inch wide paper (8 inch printing width). Parallel (IEEE-1284 Centronics), RS-232 Serial. 300 DPI, Autofeed. Paper Cutter standard, optional Document Presenter. MS Windows 2000/XP Drivers and Status Back Monitor available. Sensor data includes Top of Form Mark, Cutter Jams and... [See More]

  • Technology: Direct Thermal
  • Printing Rate: 50.8
  • Mounting Options: Modular
  • Resolution: 300
Telpar -- MTP-7582/7583
from Telpar

Uses 8 ½ inch (216 MM) wide paper (8 inch printing width). USB, Parallel (Centronics), RS-232 Serial. Available in 203 DPI and 300 DPI. Print Speeds up to 4.9 inch per second. Lunix, MS Windows 2000/XP Drivers. Horizontal and vertical mechnical orientions. 24VDC [See More]

  • Technology: Direct Thermal
  • Printing Rate: 124
  • Mounting Options: Modular
  • Resolution: 203 to 300
Telpar -- MTP-7632
from Telpar

3 Inch (80mm) paper width. USB, Parallel, RS-232 Serial. print Speed up to 5.9 inches per second. Autocutter, optional Document Presenter. MS Windows 98, 2000/XP , NT4.0, server 2003, Vista Drivers. 24VDC or a 98 to 240VAC @ 47 to 63 Hz [See More]

  • Technology: Direct Thermal
  • Printing Rate: 150
  • Mounting Options: Modular
  • Resolution: 200 to 300