RoHS Compliant Kiosk and POS Printers
3 Results
Embedded -- 1528-600-ND [600 from Adafruit Industries]
from DigiKey
from DigiKey
EMBEDDED THRML - COMPACT [See More]
- Technology: Thermal Transfer
- Features: RoHS
O'Neil Compact -- OC2
from Datamax-O'Neil
from Datamax-O'Neil
The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]
- Technology: Direct Thermal
- Media Width: 57.15
- Mounting Options: Portable / Handheld
- Printing Width: 48
Telpar -- MTP-2283i
from Telpar
from Telpar
Uses 8 ½ inch wide paper (8 inch printing width). Parallel (IEEE-1284 Centronics), RS-232 Serial. 300 DPI, Autofeed. Paper Cutter standard, optional Document Presenter. MS Windows 2000/XP Drivers and Status Back Monitor available. Sensor data includes Top of Form Mark, Cutter Jams and... [See More]
- Technology: Direct Thermal
- Printing Rate: 50.8
- Mounting Options: Modular
- Resolution: 300