Serial / Digital Kiosk and POS Printers

25 Results
Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord -- 96PR-220-USB-D
from Advantech

Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord. Supports top and front exit. High speed printing : 220mm/sec. ESC/POS command compatible. Supports DKD (cash drawer) port. Auto cutter. Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android. Supports wall... [See More]

  • Digital Interface: Serial/Digital
  • Media Width: 71.88
  • Technology: Direct Thermal
  • Printing Rate: 220
2" Dot Matrix Printer -- S2000i
from Datamax-O'Neil

2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications. Features: A full range of communication interface versions are available: RS-232 Serial. Infrared (IrDA). Magnetic Card (simultaneous read of two tracks). Reliability of the impact printhead provides up to 1.5 million... [See More]

  • Digital Interface: Serial/Digital; IrDA, Bluetooth
  • Mounting Options: Portable / Handheld
  • Technology: Dot Matrix
  • Media Width: 57.15
Epson -- EU-T300
from Telpar

3.1 inch + (80 mm) paper width,. USB, Parallel (IEEE-1284 Centronics), RS-232 Serial. Tilt front load with removable spindle. Large roll paper diameter up to 6 inch option. Compatible with ESC/POS , WIN95/98/2000/NT/XP/linux. 24 VDC/ 12 vdc option [See More]

  • Digital Interface: Serial/Digital; RS-232, IEEE 1284, USB
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 150
2.25" Thermal Printer -- Apex 2
from Datamax-O'Neil

The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace with the printers that cost almost twice as much without compromising on features and functions. Delivering... [See More]

  • Digital Interface: Serial/Digital; Bluetooth, 802.11b
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 57.15
Epson -- EU-T300C
from Telpar

The Epson EU-T300C is a fast, reliable drop-in printing solution designed specifically for smaller kiosks and basic applications. The EU-T300C printer features best-in-class components, high-quality thermal printing, industry-leading reliability, support for a variety of paper stock and easy... [See More]

  • Digital Interface: Serial/Digital; USB
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 150
2.25" Thermal Printer -- S2500THS
from Datamax-O'Neil

2" (57mm) Ultra Lightweight Portable Receipt Printer with Wireless Connectivity. Features: Contemporary, Rugged Portable Receipt Printer. Wireless Connectivity for Personal Area Networks. Uniquely Designed IrDA Communication System. Optional Integrated Bluetooth ™. New Easy Loading Paper... [See More]

  • Digital Interface: Serial/Digital; IrDA, Bluetooth
  • Mounting Options: Stand-alone
  • Technology: Direct Thermal
  • Media Width: 57.15
Epson -- EU-T400
from Telpar

3.1 inch + (80 mm) paper width (widths from 58mm-82.5mm available). USB, Parallel (IEEE-1284 Centronics), RS-232 Serial. Complete drop-in solution with control boards. Large roll paper diameter up to 8 inch option. Compatible with ESC/POS, WIN95/98/2000/NT/XP/linux. 24 VDC ± 2.4 V [See More]

  • Digital Interface: Serial/Digital; RS-232, IEEE 1284, USB
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 150
3" Thermal Printer -- Andes 3
from Datamax-O'Neil

Andes 3 Series. 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications. Features: Prints receipts, tags, or labels. Lightweight and Rugged. Injection molded ABS/PC blend with elastomer over-molds for extra protection. High impact resistance and high temperature strength. Chemical and... [See More]

  • Digital Interface: Serial/Digital; IrDA, Bluetooth
  • Mounting Options: Stand-alone
  • Technology: Direct Thermal
  • Media Width: 76.2
Epson -- M-T530A/540A
from Telpar

Epson ’s M-T500 Series is the first thermal printer mechanism designed for high-speed graphics printing in the Windows ® environment. If you ’re searching for a high-speed thermal printer that does it all, then look no further. Epson ’s M-T500 Series offers the performance,... [See More]

  • Digital Interface: Serial/Digital; RS-232, IEEE 1284, USB
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 150
3" Thermal Printer -- Apex 3
from Datamax-O'Neil

The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a receipt of up to 3.13 ” wide and has the key features and functions required to meet the expanding requirements... [See More]

  • Digital Interface: Serial/Digital; IrDA, Bluetooth, 802.11
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 76.2
Fujitsu -- FTP-639
from Telpar

3 inch (80mm) paper width. USB, Serial RS232. AutoCutter and Control board with integrated paper feed. High Speed (200mm/sec) Prints 2-D barcodes. 24VDC [See More]

  • Digital Interface: Serial/Digital; RS-232C, USB
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Width: 72
4" Thermal Printer -- Apex 4
from Datamax-O'Neil

The Apex 4 is a light weight and compact 4 ” printer that prints a crisp, clean receipt, proof of delivery, ticket or invoice of up to 4.38 ” at an affordable price to keep within today ’s tight budgets. The Apex 4 is an economical alternative to the heavyweight products that may... [See More]

  • Digital Interface: Serial/Digital; IrDA, Bluetooth, 802.11
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 102
Telpar -- MTP 630
from Telpar

3 inch (80 mm) paper width. Parallel (Centronics), RS-232 Serial. Autocutter, compact footprint. Compatible with ESC/POS feature set. Inverted print mode, big image mode, reverse video mode. MS Windows 2000 Drivers available. 24VDC or a 98 to 240VAC @ 47 to 63 Hz [See More]

  • Digital Interface: Serial/Digital; Centronics, RS-232C
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Width: 72
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Mounting Options: Stand-alone
  • Technology: Direct Thermal
  • Media Width: 40.13 to 114
Telpar -- MTP-1530
from Telpar

3 inch (80mm) or 3.23 inch (82mm) paper width. USB, Parallel (IEEE-1284 Centronics), RS-232 Serial. Autofeed, Cutter. EPSON Windows Driver available. 24VDC or a 98 to 240VAC @ 47 to 63 Hz [See More]

  • Digital Interface: Serial/Digital; IEEE-1284, RS-232C
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Width: 72
microFlash® Receipt Printer -- 2te
from Datamax-O'Neil

The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]

  • Digital Interface: Serial/Digital; Bluetooth
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 57.15
Telpar -- MTP-2283i
from Telpar

Uses 8 ½ inch wide paper (8 inch printing width). Parallel (IEEE-1284 Centronics), RS-232 Serial. 300 DPI, Autofeed. Paper Cutter standard, optional Document Presenter. MS Windows 2000/XP Drivers and Status Back Monitor available. Sensor data includes Top of Form Mark, Cutter Jams and... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; USB, Ethernet, Serial, Parallel
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 50.8
microFlash® Receipt Printer -- 4t
from Datamax-O'Neil

With uncompromising standards, the 4t/4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4t/4te prints outstanding quality 4-inch receipts, proof of deliveries, labels, and invoices. The 4t comes with Serial and... [See More]

  • Digital Interface: Serial/Digital; IrDA
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 112
Telpar -- MTP-7582/7583
from Telpar

Uses 8 ½ inch (216 MM) wide paper (8 inch printing width). USB, Parallel (Centronics), RS-232 Serial. Available in 203 DPI and 300 DPI. Print Speeds up to 4.9 inch per second. Lunix, MS Windows 2000/XP Drivers. Horizontal and vertical mechnical orientions. 24VDC [See More]

  • Digital Interface: Serial/Digital; USB, Serial, Parallel
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 124
Motor Compatible PrintPAD™ -- MC9000-S
from Datamax-O'Neil

The PrintPAD integrated printing systems offer mobile workers the convenience of a portable thermal printer and mobile computer united in a compact and ergonomic, rugged and reliable unit. It's designed for use with a variety of Motorola ®, Intermec, and Hand Held Products ™ mobile... [See More]

  • Digital Interface: Serial/Digital; Bluetooth
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 112
Telpar -- MTP-7632
from Telpar

3 Inch (80mm) paper width. USB, Parallel, RS-232 Serial. print Speed up to 5.9 inches per second. Autocutter, optional Document Presenter. MS Windows 98, 2000/XP , NT4.0, server 2003, Vista Drivers. 24VDC or a 98 to 240VAC @ 47 to 63 Hz [See More]

  • Digital Interface: Serial/Digital; USB, Serial, Parallel
  • Mounting Options: Modular
  • Technology: Direct Thermal
  • Printing Rate: 150
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; IEEE 802.11b/g, RS-232, Bluetooth
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 57.15
Telpar -- PL180/PL190
from Telpar

Panel Mount. 2.25 inch (57mm ) wide paper. Parallel & Serial (RS-232 & RS-422 / RS-485). Bit image graphics mode. 5VDC, 12VDC or 120VAC [See More]

  • Digital Interface: Serial/Digital; Centronics, RS-232C
  • Mounting Options: Panel Mount
  • Technology: Impact Ribbon Printer
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus; IEEE 802.11b/g, RS-232, Bluetooth
  • Mounting Options: Portable / Handheld
  • Technology: Direct Thermal
  • Media Width: 25.4 to 76.2
Telpar -- SP-401
from Telpar

Panel Mount. 3.125 inch (79.4 mm) paper width. Parallel, RS-232 Serial. Autofeed, Optional Take-up Journal. 10-30VAC, 8-30VDC, or 110/230VAC [See More]

  • Digital Interface: Serial/Digital; RS-232C, RS-485, 20mA Loop
  • Mounting Options: Panel Mount
  • Technology: Direct Thermal